Overview of NXP's PHB129NQ04LT MOSFET
The PHB129NQ04LT is a high-performance N-channel TrenchMOS™ standard level FET produced by NXP Semiconductors. This field-effect transistor is designed to deliver efficient power conversion with low on-state resistance and high switching speeds. It is particularly suitable for applications such as DC-DC converters, motor drives, and power management systems where energy efficiency is crucial.
Key Features
- Low On-State Resistance (R<sub>DS(on)): The PHB129NQ04LT boasts an exceptionally low on-state resistance, which minimizes conduction losses and improves overall efficiency in power circuits.
- High-Speed Switching: With its fast switching capabilities, this MOSFET can handle high-frequency operations, making it an ideal choice for modern, fast-switching power supplies.
- Standard Level Gate Drive: The device operates with standard level gate drives, offering compatibility with a wide range of drive circuits and ease of use.
- Robust Package: Enclosed in a TO-263 (D2PAK) package, the PHB129NQ04LT is designed for high-power applications and ensures reliable performance even under demanding conditions.
Applications
The versatility of the PHB129NQ04LT allows it to be used in various applications across multiple industries. Some of the typical applications include:
- Switch Mode Power Supplies (SMPS)
- DC-to-DC converters
- Power Management Systems
- Motor Drives
- Automotive and Industrial Systems
Technical Specifications
- Drain-source voltage (V<sub>DS): 40V
- Continuous drain current (I<sub>D): 75A
- Pulse drain current (I<sub>DM): 300A
- Power dissipation (P<sub>D): 209W
With its robust characteristics and NXP's commitment to quality, the PHB129NQ04LT MOSFET stands out as a reliable component for power regulation and conversion applications where performance and efficiency are paramount.