EN
  • EN
  • DE

PHB146NQ06LT,118

Part No PHB146NQ06LT,118
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 55V 75A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2V @ 1mA
Max Gate Charge 60nC @ 5V
Max Input Capacitance 5675pF @ 25V
Maximum Gate-Source Voltage ±15V
Power Dissipation (Max) 250W (Tc)
Maximum Rds On at Id,Vgs 5.4 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1087776-PHB146NQ06LT,118
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PHB146NQ06LT,118 CAD Model

Description

Overview of NXP PHB146NQ06LT,118

The NXP PHB146NQ06LT,118 is a high-performance, N-channel TrenchMOS logic level FET designed to deliver efficient power conversion with a low on-state resistance. This MOSFET is part of NXP's renowned TrenchMOS portfolio, which is known for its exceptional quality and reliability in a wide range of applications. The device is housed in a TO-263 (D2PAK) package, providing a compact footprint suitable for space-constrained applications.

Key Features

  • Low Threshold Voltage: This MOSFET features a low threshold voltage, making it compatible with logic-level drive signals and reducing the need for additional drive circuitry.
  • High Efficiency: With a low on-state resistance (R<sub>DS(on)), the PHB146NQ06LT,118 minimizes power losses, enhancing overall system efficiency, which is crucial for power management applications.
  • High-Speed Switching: The device is capable of high-speed switching, which is essential for reducing switching losses in applications such as DC-DC converters, motor drives, and power management systems.
  • Robust Thermal Performance: The TO-263 package offers excellent thermal performance, allowing the MOSFET to handle higher currents without overheating.

Applications

The versatility of the NXP PHB146NQ06LT,118 makes it suitable for a broad range of applications, including:

  • DC-DC converters
  • Power supplies
  • Motor control systems
  • Automotive applications
  • Battery management systems
  • Load switches

Technical Specifications

The NXP PHB146NQ06LT,118 boasts the following technical specifications:

  • Drain-Source Voltage (V<sub>DS): 60V
  • Continuous Drain Current (I<sub>D): 75A
  • Power Dissipation (P<sub>D): 156W
  • R<sub>DS(on): 0.0062Ω
  • Operating Temperature Range: -55°C to +175°C
  • Package: TO-263 (D2PAK)

In conclusion, the NXP PHB146NQ06LT,118 is an outstanding choice for designers looking for a high-efficiency, logic-level MOSFET that can handle significant power levels while maintaining a small footprint. Its robust design and advanced technology make it an ideal component for power-intensive applications.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess