EN
  • EN
  • DE

PHB222NQ04LT

Part No PHB222NQ04LT
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel TrenchMOSTM logic level FET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1237228-PHB222NQ04LT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PHB222NQ04LT CAD Model

Description

The PHB222NQ04LT is a cutting-edge, high-performance, N-channel TrenchMOS™ logic level FET designed and manufactured by NXP Semiconductors, a leader in the field of advanced semiconductor solutions. This product is engineered to deliver exceptional efficiency and power handling capabilities, making it an ideal choice for a wide range of applications, including automotive, computing, power management, and industrial systems.

Key Features

  • Device Type: N-channel, logic level, enhancement mode field-effect transistor (FET).
  • Package: The PHB222NQ04LT comes in a D2PAK configuration, known for its robustness and high power dissipation.
  • Drain-Source Voltage (V<sub>DS): Rated for a maximum drain-source voltage of 40V, providing a broad operating range for various circuit designs.
  • Continuous Drain Current (I<sub>D): It boasts a high continuous drain current of up to 75A at 25°C, enabling it to handle significant power levels.
  • Low On-Resistance (R<sub>DS(on)): Features an extremely low on-state resistance of 4.5 mΩ at a gate-source voltage of 10V, minimizing conduction losses.
  • Gate-Source Voltage (V<sub>GS): Supports a ±20V gate-source voltage, offering flexibility in gate drive design.
  • Logic Level Compatible: Its logic level gate drive makes it compatible with 5V logic signals, simplifying the interface with microcontrollers and other logic devices.
  • Fast Switching Speed: Designed for fast switching, this component improves performance in high-frequency applications.
  • Temperature Range: Operates effectively within a broad temperature range from -55°C to +175°C, ensuring reliability under various environmental conditions.

Applications

The PHB222NQ04LT's robustness and efficiency make it suitable for various applications, including but not limited to:

  • DC/DC converters and power management circuits.
  • Motor drives and controllers in automotive and industrial settings.
  • Switch-mode power supplies (SMPS).
  • Power distribution systems.
  • Load switches and battery management systems.

With its impressive specifications and NXP's reputation for reliability, the PHB222NQ04LT is an excellent choice for designers looking to optimize their power circuitry with a high-performance, logic level MOSFET.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess