EN
  • EN
  • DE

PHK4NQ10T

Part No PHK4NQ10T
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V SOT96-1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 22nC @ 10V
Max Input Capacitance 880pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.5W (Ta)
Maximum Rds On at Id,Vgs 70 mOhm @ 4A, 10V
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 061479-PHK4NQ10T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PHK4NQ10T CAD Model

Description

The NXP PHK4NQ10T is a state-of-the-art MOSFET transistor designed for high-efficiency power management applications. This device is a testament to NXP's commitment to providing innovative solutions for modern electronic systems. The PHK4NQ10T is part of NXP's portfolio of medium power transistors, which are renowned for their reliability and performance in a wide range of applications.

Key Features

  • Low On-Resistance: The PHK4NQ10T boasts an exceptionally low on-resistance, which translates to reduced power loss and improved efficiency in switching applications.
  • High-Speed Switching: Engineered for fast switching, this MOSFET enables high-frequency operation, making it ideal for power conversion in modern electronics.
  • Thermal Management: With an optimized thermal design, the PHK4NQ10T is capable of operating at higher temperatures, ensuring stability and longevity even under strenuous conditions.
  • Robust Package: Encased in a durable package, the PHK4NQ10T is designed to withstand mechanical stress, contributing to its reliability in various applications.

Applications

The versatility of the PHK4NQ10T makes it suitable for a broad range of applications, including:

  • DC/DC converters
  • Power management modules
  • Motor control circuits
  • Switching regulators
  • Load switches
  • Power supplies for consumer electronics

Technical Specifications

The PHK4NQ10T is a TrenchMOS transistor, which is a type of MOSFET that uses a trench gate structure to achieve its low on-resistance and high switching speeds. Some of the key technical specifications include:

  • Drain-source voltage (V<sub>DS): 100V
  • Continuous drain current (I<sub>D): 58A
  • Power dissipation (P<sub>D): 83W
  • Operating temperature range: -55°C to +175°C

For designers and engineers looking to integrate a robust and efficient power transistor into their systems, the NXP PHK4NQ10T offers an excellent solution that combines performance with reliability.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7644 $61.9372
30+ $3.9085 $117.2550
46+ $3.7872 $174.2112
64+ $3.6648 $234.5472
82+ $3.5424 $290.4768
110+ $3.1763 $349.3930
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess