EN
  • EN
  • DE

PHKD6N02LT

Part No PHKD6N02LT
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 20V 10.9A SOT96-1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 10.9A
Maximum Rds On at Id,Vgs 20 mOhm @ 3A, 5V
Gate-Source Threshold Voltage 1.5V @ 250μA
Max Gate Charge 15.3nC @ 5V
Max Input Capacitance 950pF @ 10V
Maximum Power Dissipation 4.17W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 061481-PHKD6N02LT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PHKD6N02LT CAD Model

Description

The NXP PHKD6N02LT is a robust, high-performance TrenchMOS™ logic level FET designed to deliver efficient power management and conversion within a compact package. This field-effect transistor is part of NXP's leading-edge TrenchMOS portfolio, which is renowned for its low threshold voltage and reduced on-state resistance, making it an ideal choice for a wide range of applications.

Key Features

  • Low Threshold Voltage: The device features a low threshold voltage, enabling it to be driven by logic-level voltages, which is particularly useful in low-voltage applications where power efficiency is critical.
  • High-Speed Switching: With its fast switching capabilities, the PHKD6N02LT is suitable for high-frequency applications, providing efficient performance with minimal losses.
  • Reduced On-State Resistance (R<sub>DS(on)): The low on-state resistance of this FET minimizes conduction losses, which enhances overall system efficiency and thermal performance.
  • Robust Thermal Management: The device comes in a surface-mount package designed for optimal heat dissipation, ensuring reliability even under high current operation.
  • Logic Level Compatibility: Its compatibility with standard logic levels allows for direct interfacing with microcontrollers and other logic devices, simplifying circuit design.

Applications

The versatility of the NXP PHKD6N02LT makes it suitable for a variety of applications, including:

  • DC/DC converters
  • Power management circuits
  • Battery-powered devices
  • Motor control systems
  • Switching regulators
  • Load switches

Package and Reliability

The PHKD6N02LT is offered in a compact SOT-428 (D-PAK) surface-mount package, which is not only space-efficient but also allows for simplified assembly processes. Its robust design ensures long-term reliability, making it a preferred choice for designers looking to optimize their power circuits without compromising on durability or performance.

In summary, the NXP PHKD6N02LT is a high-performance, logic level power MOSFET that provides designers with a highly efficient, reliable, and versatile solution for a wide array of power management applications.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.1143 $58.2930
1,220+ $0.0947 $115.5340
1,900+ $0.0912 $173.2800
2,600+ $0.0889 $231.1400
3,380+ $0.0855 $288.9900
4,550+ $0.0762 $346.7100
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,200 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess