EN
  • EN
  • DE

PHP18NQ11T

Part No PHP18NQ11T
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 110V 18A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 110V
Continuous Drain Current at 25°C 18A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 21nC @ 10V
Max Input Capacitance 633pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 79W (Tc)
Maximum Rds On at Id,Vgs 90 mOhm @ 9A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 042112-PHP18NQ11T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PHP18NQ11T CAD Model

Description

Introducing the PHP18NQ11T - NXP's Power MOSFET

The PHP18NQ11T is a state-of-the-art Power MOSFET device brought to you by NXP Semiconductors. This robust component is designed for high-speed switching applications and is a perfect fit for modern electronic systems that demand energy efficiency and reliability. With its advanced technology and superior performance, the PHP18NQ11T is an ideal choice for a wide range of applications, including power supplies, motor controls, and lighting systems.

Key Features

  • Low On-State Resistance: The PHP18NQ11T boasts an exceptionally low on-state resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency.
  • High-Speed Switching: Engineered for fast switching, this MOSFET minimizes switching losses, making it suitable for high-frequency power conversion systems.
  • Enhanced Durability: With its ruggedized design, the PHP18NQ11T can withstand high energy pulses in the avalanche and commutation modes, ensuring a long operational lifespan.
  • Thermal Management: The device features an optimized package for improved heat dissipation, which ensures stable performance even under high-temperature conditions.

Technical Specifications

  • Drain-Source Voltage (V<sub>DSS): 100V - Provides a high breakdown voltage to accommodate a variety of applications.
  • Continuous Drain Current (I<sub>D): 18A - Ensures a robust current handling capability for demanding power tasks.
  • Gate-Source Voltage (V<sub>GS): ±20V - Allows for flexible gate drive strategies.
  • Total Power Dissipation (P<sub>TOT): 45W - Indicates the maximum power that the device can dissipate under specified conditions.

Applications

The PHP18NQ11T is versatile and can be used in a variety of applications. Its high-speed switching capability makes it particularly useful in:

  • DC/DC converters
  • AC/DC power supplies
  • Motor drives
  • Automotive systems
  • LED lighting solutions

With its advanced features and reliable performance, the PHP18NQ11T from NXP is a top choice for designers looking to enhance the efficiency and durability of their power management systems. Whether you're developing consumer electronics or industrial power solutions, the PHP18NQ11T provides the power and precision you need.

You May Also Be Interested in

Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess