EN
  • EN
  • DE

PHPT61006PYX

Part No PHPT61006PYX
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description NEXPERIA PHPT61006PY - 100V, 6A / Bipolar (BJT) Transistor PNP 100 V 6 A 116MHz 1.3 W Surface Mount LFPAK56, Power-SO8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Manufacturer NXP Semiconductors
Packaging Bulk
Transistor Type PNP
Current - Collector (Ic) (Max) 6 A
Voltage - Collector Emitter Breakdown (Max) 100 V
Vce Saturation (Max) @ Ib, Ic 130mV @ 50mA, 1A
Current - Collector Cutoff (Max) 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce 170 @ 500mA, 2V
Power - Max 1.3 W
Frequency - Transition 116MHz
Temperature Range - Operating 175°C (TJ)
Mounting Surface Mount
Case / Package SC-100, SOT-669
Supplier Device Package LFPAK56, Power-SO8
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Part Number 2156-PHPT61006PYX-954
Standard Package 1
Win Source Part Number 1324250-PHPT61006PYX
Ultra Librarian 3D Model Ultra Librarian PHPT61006PYX CAD Model

Description

The NXP PHPT61006PYX is a high-performance, low-voltage Power MOSFET designed to meet the rigorous demands of modern electronic applications. This advanced power management component is part of NXP's reputable semiconductor portfolio, engineered to provide efficient power control and conversion in a compact package. With its cutting-edge technology, the PHPT61006PYX is an ideal choice for a wide range of applications, including computing, telecommunications, and industrial systems.

Key Features

  • Low On-Resistance: The PHPT61006PYX boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power circuits.
  • High-Speed Switching: Designed for high-speed switching applications, this MOSFET provides fast switching performance, which is crucial for minimizing losses and improving the response time in power regulation circuits.
  • Low Threshold Voltage: Its low threshold voltage ensures that the device can be driven at lower gate voltages, making it compatible with low-voltage logic levels and reducing power consumption.
  • Robust Thermal Performance: The PHPT61006PYX is encapsulated in a package that offers excellent thermal performance, ensuring reliability and long-term stability even under high power dissipation scenarios.

Applications

The versatile nature of the NXP PHPT61006PYX allows it to be utilized in a multitude of applications where power efficiency and reliability are paramount. These applications include:

  • DC-DC Converters
  • Power Management Modules
  • Motor Control Systems
  • LED Lighting Solutions
  • Battery Management Systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the PHPT61006PYX is no exception. This product is built to meet high standards of performance and reliability, ensuring that it delivers consistent operation over a wide range of environmental conditions. With the PHPT61006PYX, designers and engineers can trust in a product that will perform reliably for the long haul, backed by NXP's reputation in the semiconductor industry.

Part Number: PHPT61006PYX

You May Also Be Interested in

ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess