EN
  • EN
  • DE

SI5856DC

Part No SI5856DC
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description N-Channel 1.8-V (G-S) MOSFET With Schottky Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Vishay
Win Source Part Number 1249332-SI5856DC
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI5856DC CAD Model

Description

The SI5856DC is a P-Channel MOSFET manufactured by Vishay. This MOSFET is designed for load switching and power management applications, providing efficient and reliable performance in various electronic circuits.

Applications

  • Load switching: Used to switch power to various loads.
  • Power management: Employed in power management circuits for efficiency.
  • Battery management systems: Controls power flow in battery systems.
  • DC-DC converters: Used in DC-DC conversion circuits.
  • Motor control: Controls the speed and direction of small motors.

Features

  • P-Channel MOSFET: Suitable for applications requiring P-Channel characteristics.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Low Threshold Voltage (VGS(th)): Requires minimal gate voltage for activation.
  • Surface Mount Device (SMD): Compact size for high-density PCB layouts.
  • RoHS Compliant: Environmentally friendly, lead-free construction.

Benefits

  • High Efficiency: Low on-resistance minimizes power loss.
  • Simplified Drive Circuitry: Low threshold voltage simplifies drive requirements.
  • Space Saving: Small SMD package reduces board size.
  • Environmentally Friendly: RoHS compliant, lead-free construction.

Additional Details

The SI5856DC has a drain-source voltage (VDS) rating typically around -30V. The continuous drain current (ID) is around -4A. The on-resistance (RDS(on)) is very low, typically a few milliohms at a gate-source voltage of -10V. It comes in a PowerPAK SO-8 package. The operating temperature ranges from -55°C to +150°C. It's commonly used in portable devices and other applications needing efficient load switching.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess