The PHU78NQ03LT is a high-performance, low-threshold N-channel TrenchMOS™ transistor designed and manufactured by NXP Semiconductors, a leader in the field of high-quality semiconductor products. This particular MOSFET is part of NXP's extensive portfolio of TrenchMOS transistors which are well-known for their efficiency and reliability in a wide range of applications.
Key Features
- Low Threshold Voltage: The PHU78NQ03LT boasts a low threshold voltage, making it suitable for use in logic-level drive applications where lower input voltages are typical.
- High-Speed Switching: With its fast switching capabilities, this MOSFET is an excellent choice for high-speed circuitry, contributing to improved overall system performance.
- Low On-State Resistance (R<sub>DS(on)): The low on-state resistance ensures minimal power loss during operation, which enhances the efficiency of the device.
- Robust TrenchMOS Technology: Utilizing NXP's advanced TrenchMOS technology, the PHU78NQ03LT offers superior performance in terms of switching speeds and power handling.
Applications
The versatility of the PHU78NQ03LT allows it to be used in a variety of applications, including:
- Power management circuits
- DC/DC converters
- Motor control systems
- Computing and server systems
- Automotive applications
Product Specifications
Parameter
Value
Drain-source voltage (V<sub>DS)
30V
Continuous drain current (I<sub>D)
75A
Power dissipation (P<sub>D)
110W
Operating temperature range
-55°C to +175°C
With its robust construction and ability to handle significant power levels, the PHU78NQ03LT is a solid choice for designers looking to create efficient and reliable electronic systems. NXP's commitment to quality ensures that this TrenchMOS transistor will deliver consistent performance and durability for a wide array of industrial and commercial products.