The NXP PHW80NQ10T is a high-performance, N-channel TrenchMOS™ standard level field-effect transistor designed for use in a wide range of power management applications. This MOSFET features a robust and efficient technology that ensures reduced conduction losses, making it an ideal choice for high-efficiency power supplies, DC-DC converters, and power management tasks within automotive, industrial, and computing environments.
Key Features
- Low On-State Resistance: With an R<sub>DS(on) of only 80 mΩ, the PHW80NQ10T provides excellent electrical conductivity, allowing more current to pass through with less power loss.
- High Continuous Drain Current: A robust continuous drain current (I<sub>D) of 80 A ensures the MOSFET can handle high current applications with ease.
- Standard Level Gate Drive: The device operates with standard gate drive voltages, making it compatible with a wide range of existing circuits and easy to integrate into various systems.
- Fast Switching Performance: The MOSFET's fast switching characteristics make it suitable for high-speed switching applications, contributing to improved overall efficiency.
- High Avalanche Energy Rating: The PHW80NQ10T is designed to withstand high energy pulses in the avalanche and commutation modes, providing reliable performance under harsh conditions.
Applications
The versatility of the NXP PHW80NQ10T MOSFET allows it to be used in a variety of applications, including:
- Switch Mode Power Supplies (SMPS)
- Power Management for Automotive Systems
- DC-DC Converters
- Motor Control Circuits
- Load Switching
- High-Efficiency Power Conversion
Quality and Reliability
NXP is known for its commitment to quality, and the PHW80NQ10T is no exception. It is built to meet the stringent requirements of the automotive industry, ensuring high reliability and performance consistency. The MOSFET is also RoHS compliant, adhering to environmental standards for hazardous substances.
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
100 V
Gate-Source Voltage (V<sub>GS)
±20 V
Continuous Drain Current (I<sub>D)
80 A
Power Dissipation (P<sub>D)
250 W
Operating Temperature Range
-55°C to +175°C