EN
  • EN
  • DE

PHX34NQ11T,127

Part No PHX34NQ11T,127
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 110V 24.8A SOT186A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 110V
Continuous Drain Current at 25°C 24.8A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 40nC @ 10V
Max Input Capacitance 1700pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 56.8W (Tc)
Maximum Rds On at Id,Vgs 40 mOhm @ 17A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220-3
Dimension TO-220-3 Full Pack, Isolated Tab
Win Source Part Number 1087854-PHX34NQ11T,127
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PHX34NQ11T,127 CAD Model

Description

The PHX34NQ11T,127 is a high-performance, N-channel TrenchMOS™ logic level Field-Effect Transistor (FET) designed and manufactured by NXP Semiconductors. This FET is part of NXP's extensive range of MOSFETs that are renowned for their efficiency, reliability, and cutting-edge technology.

Key Features

  • Low Threshold Voltage: The device features a low threshold voltage, making it suitable for logic-level applications where it can be driven directly by microcontrollers or other logic circuits.
  • High-Speed Switching: With fast switching capabilities, the PHX34NQ11T,127 is ideal for high-frequency applications, providing efficient performance and minimizing energy losses.
  • High-Efficiency: The TrenchMOS™ technology ensures low on-state resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency.
  • Robust Thermal Performance: The device is encapsulated in a TO-220 package, which offers excellent thermal characteristics for better heat dissipation, ensuring stable performance even under high load conditions.
  • Power Management: It is well-suited for a variety of power management tasks, including DC-DC conversion, load switching, and motor control applications.

Applications

The versatility of the PHX34NQ11T,127 allows it to be used across a broad spectrum of applications. Its primary uses include:

  • Power supplies
  • DC-DC converters
  • Motor control systems
  • Automotive applications
  • Switching regulators
  • Power management in computing and telecommunications

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The PHX34NQ11T,127 has undergone rigorous testing to ensure it performs to specifications under varying conditions. With NXP's reputation in the semiconductor industry, customers can trust the PHX34NQ11T,127 for their critical applications.

Environmental Compliance

The PHX34NQ11T,127 complies with various environmental standards, including RoHS, which restricts the use of certain hazardous substances in electrical and electronic equipment. This commitment to environmental sustainability makes it a responsible choice for designers and manufacturers looking to reduce their ecological footprint.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess