EN
  • EN
  • DE
  • IT

PJF7993ATW

Part No PJF7993ATW
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SSOP20
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 755650-PJF7993ATW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PJF7993ATW CAD Model

Description

The PJF7993ATW is a state-of-the-art automotive transceiver from NXP Semiconductors, designed to meet the rigorous demands of modern vehicle networking. This robust component is part of NXP's high-performance transceiver portfolio, offering reliable communication for in-vehicle networks based on the FlexRay protocol.

Key Features

  • FlexRay Compatibility: The PJF7993ATW is fully compliant with the FlexRay communication protocol, which is pivotal for high-speed data exchange in advanced automotive control systems.
  • High-Speed Communication: It supports communication speeds up to 10 Mbps, ensuring rapid data transfer for real-time applications and complex vehicle control tasks.
  • Dual Channel Operation: With two independent channels, it offers redundancy for safety-critical applications, enhancing the reliability of the vehicle's communication network.
  • Low Power Consumption: The device is designed for minimal power draw, which is crucial for reducing the overall energy consumption of the vehicle.
  • Thermal Protection: The PJF7993ATW includes built-in thermal protection features to maintain stability and performance even under extreme operating conditions.

Applications

The PJF7993ATW is ideal for a variety of applications within the automotive sector, including:

  • Engine Control Units (ECUs)
  • Brake Control Systems
  • Advanced Driver-Assistance Systems (ADAS)
  • Transmission Control Modules
  • Steering Control Systems
  • Gateway Modules

Quality and Reliability

NXP's commitment to quality ensures that the PJF7993ATW transceiver is manufactured to the highest standards, suitable for the automotive industry's stringent requirements. It is designed to withstand the harsh environments typically found in automotive applications, including wide temperature ranges and exposure to vibrations and electrical disturbances.

In summary, the PJF7993ATW from NXP is a versatile and reliable solution for automotive manufacturers looking to implement or upgrade their vehicle's networking capabilities with FlexRay technology. Its advanced features and adherence to industry standards make it an indispensable component for the future of automotive communication systems.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1104 $65.5520
11+ $10.7577 $118.3347
17+ $10.4216 $177.1672
23+ $10.0855 $231.9665
30+ $9.7494 $292.4820
40+ $8.7410 $349.6400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,266 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess