EN
  • EN
  • DE

PMDPB95XNE,115

Part No PMDPB95XNE,115
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 30V 2.4A HUSON6  /  Mosfet Array 2 N-Channel (Dual) 30V 2.4A 475mW Surface Mount 6-HUSON (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) @ 25°C 2.4A
Rds On (Max) @ Id, Vgs 120mOhm @ 2A, 4.5V
Vgs(th) (Max) @ Id 1.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 2.5nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds 143pF @ 15V
Power - Max 475mW
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 6-UDFN Exposed Pad
Supplier Device Package 6-HUSON (2x2)
Base Product Number PMDPB
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.21.0095
Other Names 934067055115,2156-PMDPB95XNE115-NXTR,568-10764-6,NEXNXPPMDPB95XNE,115,568-10764-1,568-10764-2,PMDPB95XNE,115-ND
Standard Package 3,000
Win Source Part Number 1085655-PMDPB95XNE,115
Ultra Librarian 3D Model Ultra Librarian PMDPB95XNE,115 CAD Model

Description

The PMDPB95XNE,115 is a state-of-the-art, high-performance, dual N-channel TrenchMOS logic level FET from NXP Semiconductors, designed to deliver efficient power management within a compact package. This product is part of NXP's leading-edge TrenchMOS portfolio, which utilizes advanced silicon technology to provide superior switching performance and energy efficiency.

Key Features

  • Low On-Resistance: The PMDPB95XNE,115 boasts an extremely low on-resistance, which minimizes conduction losses and enhances overall efficiency, making it an ideal choice for power-intensive applications.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is well-suited for high-frequency applications, ensuring that power conversion is both smooth and rapid.
  • Logic Level Compatible: Designed to be driven directly from logic circuits, this device simplifies circuit design by eliminating the need for additional driver circuitry.
  • Robust Thermal Performance: The product's thermal management is optimized through its package design, which allows for effective heat dissipation, ensuring reliability even under high power operation.

Applications

The PMDPB95XNE,115 is versatile and can be used in a variety of applications, including:

  • DC-DC converters
  • Power management for computers and laptops
  • Motor drives and controllers
  • Load switches
  • Battery management systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the PMDPB95XNE,115 is no exception. It is produced using a rigorous manufacturing process that ensures high reliability and performance consistency. This product is suitable for use in commercial, industrial, and even demanding automotive environments, where long-term reliability is of the utmost importance.

Environmental Considerations

Compliant with RoHS directives, the PMDPB95XNE,115 reflects NXP's dedication to environmental responsibility. The device is free from hazardous substances, making it a safer choice for both consumers and the environment.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess