EN
  • EN
  • DE

PMEG2010EA

Part No PMEG2010EA
Manufacturer NXP / Nexperia
Description Low VF (MEGA) Schottky barrier diode / Rectifier Diode Schottky 1A Automotive 2-Pin SOD-323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1238957-PMEG2010EA
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name PMEG2010EA
Introduction Date December 10, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PMEG2010EA CAD Model

Description

Overview of NXP PMEG2010EA Schottky Diode

The NXP PMEG2010EA is a highly efficient, low forward voltage drop Schottky barrier rectifier. Designed for a wide range of applications, this diode is particularly suitable for use in switching power supplies, converters, and free-wheeling diodes in systems that prioritize energy efficiency and thermal performance.

Key Features

  • Low Forward Voltage: The PMEG2010EA boasts a low forward voltage drop, which minimizes power loss and improves overall system efficiency, making it ideal for high-frequency power switching.
  • High Efficiency: With its Schottky barrier technology, this diode offers superior switching performance and a reduction in thermal energy loss.
  • Current Capability: Capable of handling continuous forward currents up to 1 A, the PMEG2010EA can support a range of power requirements.
  • Surface-Mount Package: Packaged in a small SOD-523 (SC-79) surface-mount package, it is optimized for space-constrained applications and simplifies the design of compact circuit layouts.
  • Reverse Voltage Rating: It features a reverse voltage rating of 20 V, making it suitable for a variety of low voltage applications.
  • Low Leakage Current: The diode has a low reverse leakage current, which contributes to its high efficiency and low standby power consumption.

Applications

The PMEG2010EA is versatile and can be used in a range of electronic devices and systems. Some common applications include:

  • DC-DC converters
  • Switching power supplies
  • Power management systems
  • Backward protection diodes
  • Portable devices and battery-powered equipment

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the PMEG2010EA is no exception. It is manufactured to meet high industry standards, ensuring reliable performance in demanding environments. Whether used in commercial or industrial applications, this Schottky diode provides designers with a dependable and efficient power rectification solution.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0590 $50.1500
1,810+ $0.0553 $100.0930
2,810+ $0.0534 $150.0540
4,025+ $0.0497 $200.0425
5,235+ $0.0478 $250.2330
6,540+ $0.0459 $300.1860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 960,000 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess