EN
  • EN
  • DE

PMEG3002ESF/S500

Part No PMEG3002ESF/S500
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834051-PMEG3002ESF/S500
Ultra Librarian 3D Model Ultra Librarian PMEG3002ESF/S500 CAD Model

Description

Overview of NXP's PMEG3002ESF/S500 Schottky Diode

The PMEG3002ESF/S500 is a highly efficient, low forward voltage drop Schottky barrier rectifier from NXP Semiconductors. Designed for applications requiring fast switching and low power loss, this diode is a perfect choice for modern high-efficiency power management systems.

Key Features

  • Low Forward Voltage: The PMEG3002ESF/S500 boasts a low forward voltage drop, which significantly reduces power loss and improves overall system efficiency.
  • High Average Forward Current: With an average forward current of 2 A, this diode can handle moderate power requirements, making it suitable for a wide range of applications.
  • Low Reverse Current: The low reverse leakage current ensures minimal power waste when the diode is in the off state, contributing to the overall energy-saving characteristics of the device.
  • High Junction Temperature: The device can operate at high temperatures, with a maximum junction temperature of 150°C, providing reliability in demanding thermal environments.
  • Surface-Mount Package: The PMEG3002ESF/S500 comes in a compact SOD-123F surface-mount package, which is suitable for automated assembly processes and saves valuable board space.

Applications

The PMEG3002ESF/S500 is ideal for a variety of applications, including:

  • Switch mode power supplies (SMPS)
  • DC-DC converters
  • Power management in portable and battery-powered devices
  • Reverse polarity protection circuits
  • Low voltage rectification

Environmental and Quality Assurance

NXP's commitment to quality and environmental sustainability is evident in the PMEG3002ESF/S500. The device is compliant with the stringent requirements of the RoHS directive, ensuring that it is free from hazardous substances. Additionally, the diode is qualified according to the industry-standard JEDEC for guaranteed reliability.

Overall, the PMEG3002ESF/S500 from NXP is a robust and efficient solution for designers looking to optimize power management in their electronic circuits with a reliable and environmentally friendly component.

You May Also Be Interested in

Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess