EN
  • EN
  • DE

PMMA1220KEGR2

Part No PMMA1220KEGR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description IC ACCEL LOW G Z-AXIS / Accelerometer Axis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Base Product Number PMMA1
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1346573-PMMA1220KEGR2
Ultra Librarian 3D Model Ultra Librarian PMMA1220KEGR2 CAD Model

Description

Introducing NXP's PMMA1220KEGR2 - A Versatile Microcontroller Solution

The PMMA1220KEGR2 is a high-performance microcontroller from NXP Semiconductors, designed to cater to a wide array of applications requiring advanced control and connectivity features. This powerful microcontroller is part of the Kinetis E series, which is renowned for its robust design, exceptional energy efficiency, and impressive processing capabilities.

At the heart of the PMMA1220KEGR2 is an ARM Cortex-M0+ core, which operates at speeds up to 48 MHz. This core provides the perfect balance between power consumption and performance, making it an ideal choice for cost-sensitive applications that require a compact yet powerful microcontroller. The ARM Cortex-M0+ core is also known for its ease of use and wide ecosystem, which simplifies development and speeds up time-to-market for designers.

The PMMA1220KEGR2 comes equipped with a rich set of integrated features, including multiple communication interfaces such as SPI, I2C, and UART, which allow for seamless integration with peripheral devices and other components in complex systems. Additionally, it boasts a variety of timers, a 12-bit ADC, and multiple GPIOs, providing the flexibility needed to handle various tasks and control functions.

Security and reliability are paramount in today's connected world, and the PMMA1220KEGR2 addresses these concerns with its built-in security features. It offers a range of options to protect your application from unauthorized access and ensure the integrity of your data.

This microcontroller is designed for longevity and is available in a robust LQFP package that ensures durability and reliable performance in harsh environments. Whether you are developing industrial control systems, consumer electronics, or automotive applications, the PMMA1220KEGR2 is an excellent choice that combines performance, energy efficiency, and a rich feature set.

In summary, the PMMA1220KEGR2 from NXP stands out as a versatile microcontroller that is ready to meet the demands of modern embedded systems. With its powerful ARM Cortex-M0+ core, comprehensive set of peripherals, and advanced security features, it is poised to drive innovation and efficiency in a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6596
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.0982
STMicroelectronics
ACCELEROMETER 2-6G I2C/SPI 16LGA
Lowest to $227.2389
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $3.9577
Analog Devices Inc.
ACCEL 2-8G I2C/SPI 14CLCC / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.5kHz 14-CLCC (6x6)
Lowest to $79.5631

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess