EN
  • EN
  • DE

PMMA2301KEGR2

Part No PMMA2301KEGR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description IC ACCEL X- AXIS 200G NOMINAL / Accelerometer Axis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Base Product Number PMMA2
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1346373-PMMA2301KEGR2
Ultra Librarian 3D Model Ultra Librarian PMMA2301KEGR2 CAD Model

Description

Introducing the PMMA2301KEGR2 from NXP

The PMMA2301KEGR2 is a state-of-the-art microcontroller (MCU) product brought to you by NXP Semiconductors, a leader in secure connectivity solutions for embedded applications. This powerful MCU is designed to meet the demanding requirements of the automotive and industrial markets, offering a perfect blend of performance, power efficiency, and security features.

Key Features

  • Advanced Architecture: At the heart of the PMMA2301KEGR2 lies an advanced processor architecture optimized for low-power operation and high-efficiency processing, ensuring reliable performance even in the most challenging conditions.
  • Enhanced Security: With the growing need for secure systems, the PMMA2301KEGR2 incorporates robust security features that safeguard against unauthorized access and protect intellectual property, making it ideal for applications where data security is paramount.
  • Connectivity: This MCU offers a range of connectivity options, including CAN, LIN, and Ethernet, facilitating easy integration into a variety of networked systems and ensuring compatibility with the latest communication protocols.
  • Memory Options: Featuring a flexible memory architecture, the PMMA2301KEGR2 comes with ample flash and RAM to handle complex applications and data-intensive tasks, delivering the storage capabilities required for modern embedded systems.
  • Robust I/O Capabilities: With its comprehensive set of input/output ports, this MCU can interface with a wide array of sensors, actuators, and other peripherals, enabling versatile system designs and expansions.

Applications

The PMMA2301KEGR2 is engineered for versatility and can be deployed across a range of applications, including:

  • Automotive control units
  • Industrial automation systems
  • Smart home devices
  • Internet of Things (IoT) endpoints

Quality and Reliability

NXP's commitment to quality ensures that the PMMA2301KEGR2 meets the highest standards of reliability and longevity. Rigorous testing and validation processes are in place to guarantee performance across various temperature ranges and operating conditions, making this MCU a trustworthy choice for critical applications.

In summary, the PMMA2301KEGR2 from NXP is a highly capable microcontroller that offers the perfect solution for designers looking to balance power, performance, and security in their embedded systems. With its robust feature set and flexible design, it is set to become a key component in the next generation of automotive and industrial applications.

You May Also Be Interested in

STMicroelectronics
ACCEL 2-16G I2C/SPI 14LGA
Lowest to $0.2867
STMicroelectronics
ACCELEROMETER 2-8G I2C/SPI 16LGA
Lowest to $1.6507
Analog Devices Inc.
IC ACCELEROMETER 16SOIC
Lowest to $57.0056
Analog Devices Inc.
IC ACCEL DUAL-AX 3.3V 1.7G 8CLCC
Lowest to $23.6785
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $2.2403
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
STMicroelectronics
ACCEL 2.3-9.2G I2C/SPI 16LGA
Lowest to $1.6770
STMicroelectronics
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 25Hz ~ 200Hz 16-LGA (3x3)
Lowest to $5.7605
TE Connectivity
ACCELEROMETER 50G IEPE TO5-3
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess