The PMZ350XN is a cutting-edge, high-performance enhancement-mode n-channel MOSFET developed by NXP Semiconductors, a leader in the electronic components industry. This product is designed to meet the rigorous demands of modern electronic circuits, providing efficient power management and switching with exceptional precision.
Key Features
- Low On-Resistance: The PMZ350XN boasts an extremely low on-resistance (R<sub>DS(on)), which translates to reduced power loss and enhanced efficiency in applications where it is deployed.
- High-Speed Switching: Engineered for high-speed switching performance, this MOSFET is ideal for high-frequency applications, ensuring minimal delay and high efficiency.
- Small Footprint: The compact size of the PMZ350XN is a result of its SOT-23 (TO-236AB) package, which allows for efficient use of PCB space, making it suitable for space-constrained applications.
- Low Threshold Voltage: Its low threshold voltage ensures that the MOSFET can be driven at lower gate voltages, making it compatible with low-voltage logic levels and reducing overall power consumption.
- Robust Thermal Performance: The PMZ350XN has been designed to handle significant thermal stress, ensuring reliability and longevity even in environments with high temperature fluctuations.
Applications
The PMZ350XN is versatile and can be used in a variety of applications, including but not limited to:
- Power management modules
- DC-DC converters
- Load switches
- Battery management systems
- Motor control circuits
Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
20V
Continuous Drain Current (I<sub>D)
1.4A
Power Dissipation (P<sub>D)
0.7W
Operating Temperature Range
-55°C to +150°C
With its robust design and superior specifications, the PMZ350XN from NXP Semiconductors is an excellent choice for designers looking to enhance the performance and efficiency of their power management systems.