EN
  • EN
  • DE

PN5310A3HN/C203,51

Part No PN5310A3HN/C203,51
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC TRANSMISSION MOD 40-HVQFN / IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Mounting Type Surface Mount
Base Product Number PN53
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 792451-PN5310A3HN/C203,51
Ultra Librarian 3D Model Ultra Librarian PN5310A3HN/C203,51 CAD Model

Description

The PN5310A3HN/C203,51 is a cutting-edge Near Field Communication (NFC) controller product from NXP Semiconductors, designed to enable seamless and secure contactless communication for a variety of applications. This highly integrated circuit is built for high-performance and low-power operation, making it an ideal choice for mobile phones, tablets, wearables, and other smart devices.

Key Features

  • High Integration: The PN5310A3HN/C203,51 incorporates an NFC radio controller, an embedded microcontroller, and a host interface in one compact package, simplifying design and reducing external component count.
  • Versatile Communication: It supports all NFC Forum communication modes, including reader/writer, card emulation, and peer-to-peer modes, providing flexibility for various NFC applications.
  • Advanced Security: Equipped with hardware-based secure elements, this NFC controller offers enhanced security features for transactions and data exchange, ensuring protection against unauthorized access and fraud.
  • Energy Efficiency: The device has been optimized for low-power operation, which is crucial for battery-powered devices, thereby extending their operational lifespan between charges.
  • High Data Rates: It supports data rates of up to 424 kbit/s, enabling quick and efficient data transfer, which is essential for smooth user experiences in contactless interactions.

Applications

The PN5310A3HN/C203,51 is versatile and can be used in a wide range of applications. These include:

  • Contactless payment systems
  • Access control and identity verification
  • Smart advertising and marketing
  • Peer-to-peer data exchange
  • Smart appliances and IoT devices

Technical Specifications

With its small footprint and HVQFN package, this NFC controller is designed for space-constrained applications. It operates over a wide temperature range, making it suitable for various environments. The PN5310A3HN/C203,51 is compliant with ISO/IEC 14443 A/B, ISO/IEC 15693, FeliCa, and MIFARE standards, ensuring broad interoperability with existing NFC infrastructure and devices.

For developers and manufacturers looking to incorporate NFC capabilities into their products, the PN5310A3HN/C203,51 from NXP is a compelling option that offers a balance of performance, security, and power efficiency.

You May Also Be Interested in

Texas Instruments
IC RFID RDR/WRTR 13.56MHZ 32QFN / NFC/RFID Read/Write 13.56MHz 32-Pin VQFN EP T/R
Lowest to $2.9470
ams
IC RFID READER 19-150KHZ 16TSSOP
Lowest to $5.6988
STMicroelectronics
IC RFID TRANSP 13.56MHZ UFDFPN5
Lowest to $0.3035
STMicroelectronics
TRANSCEIVER 13.56MHZ 32-VFQFPN
Lowest to $1.8004
NXP / Nexperia
ICODE
Lowest to $0.4657
NXP / Nexperia
IC SMART TAG NFC TYPE 2 4HXSON / NFC/RFID Tag and Transponder IC 13560kHz 144Byte 4-Pin HXSON EP T/R
Lowest to $9.5368
Texas Instruments
IC ANTENNA DRIVER MULT 28HTSSOP / Antenna Driver Automotive 28-Pin HTSSOP EP T/R
Lowest to $8.3129
Microchip Technology
IC TRANSPONDER FOR RFID 16-SSOP / TRANSPONDER INTERFACE FOR MICROCONTROLLER
Need more? Email Us
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE HS READER 32SO
Lowest to $9.2183

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.8928 $62.6784
6+ $17.1429 $102.8574
10+ $16.6071 $166.0710
13+ $16.0714 $208.9282
17+ $15.5357 $264.1069
22+ $13.9286 $306.4292
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess