EN
  • EN
  • DE
  • IT

PNX1302EH/G

Part No PNX1302EH/G
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Description IC MEDIA PROC 200MHZ 292-HBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers - Application Specific
Manufacturer NXP
Packaging Tray
Applications Multimedia
Core Processor TriMedia
Controller Series Nexperia
RAM Size 48K x 8
Interface I2C, 2-Wire Serial
Number of I/O 169
Operating Supply Voltage 2.375 V ~ 2.625 V
Operating Temperature Range 0°C ~ 85°C
Mounting Style SMD/SMT
Package 292-HBGA
Manufacturer Device Package 292-BGA
Win Source Part Number 004446-PNX1302EH/G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PNX1302EH/G CAD Model

Description

The NXP PNX1302EH/G is a highly integrated multimedia processor designed to offer a comprehensive solution for advanced digital audio applications. This processor is part of NXP's acclaimed Nexperia™ Home Entertainment Engine family, which is known for its ability to deliver high-quality audio processing capabilities. The PNX1302EH/G is specifically tailored for devices that demand rich audio features, such as home theater systems, soundbars, and smart speakers.

Key Features

  • High-Performance Audio DSP: At the core of the PNX1302EH/G is a powerful Digital Signal Processor (DSP) optimized for audio applications. It can handle complex audio decoding, post-processing, and multi-channel audio streams with ease.
  • Multiple Audio Format Support: The processor supports a wide range of audio formats, including but not limited to MP3, AAC, WMA, and Dolby Digital. This ensures compatibility with various content sources and audio standards.
  • Integrated Peripherals: It comes with a host of integrated peripherals that reduce the need for external components, such as an S/PDIF interface, I2S inputs and outputs, and UART for serial communication.
  • Low Power Consumption: Designed with power efficiency in mind, the PNX1302EH/G is suitable for devices where energy consumption is a concern, without compromising on performance.

Applications

The versatility of the PNX1302EH/G makes it an ideal choice for a variety of audio-centric devices. Its robust audio processing capabilities are perfect for:

  • Home Theater Systems
  • High-Fidelity Soundbars
  • Advanced Smart Speakers
  • Multi-Room Audio Systems

Technical Specifications

The PNX1302EH/G boasts technical specifications that cater to demanding audio processing requirements:

  • 24-bit Audio DSP
  • Support for up to 8 channels of audio
  • Integrated memory controllers
  • Low-latency audio processing

In conclusion, the NXP PNX1302EH/G processor is a sophisticated solution for manufacturers looking to integrate superior audio processing into their products. With its impressive feature set and flexibility, it stands as a top choice for high-performance audio applications.

You May Also Be Interested in

STMicroelectronics
IC BLDC CTLR STM32 48VFQFPN
Lowest to $7.4659
STMicroelectronics
IC DSP/MCU INFOTAINMENT
Lowest to $12.9321
Nuvoton Technology Corporation of America
IC LPC SUPER I/O 128LQFP
Lowest to $20.1077
Infineon Technologies
IC EEPROM 256BYTE CHIP
Need more? Email Us
Microchip Technology
DIGI 60G, PB FREE BUMPS
Lowest to $1,144.4766
Microchip Technology
IC EMBEDDED CTLR
Lowest to $6.0508
Infineon Technologies
ELIC EXTENDED LINE CARD INTERFAC
Lowest to $36.8198
Infineon Technologies
IC USB TYPE C CCG4 40QFN
Lowest to $4.0036
Rochester Electronics
INTERRUPT CONTROLLER, 80C86; 80C
Lowest to $11.2958

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.5970 $116.5970
2+ $112.8359 $225.6718
3+ $109.0747 $327.2241
4+ $97.7911 $391.1644
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,658 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess