EN
  • EN
  • DE

PQF7981AHN/C0C,515

Part No PQF7981AHN/C0C,515
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description IC PQF7981AHN 32HVQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr NXP USA Inc.
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number PQF7981
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1346436-PQF7981AHN/C0C,515
Ultra Librarian 3D Model Ultra Librarian PQF7981AHN/C0C,515 CAD Model

Description

Introducing the NXP PQF7981AHN/C0C,515 Power Management IC

The NXP PQF7981AHN/C0C,515 is a state-of-the-art power management integrated circuit (IC) designed to meet the demanding requirements of modern electronic systems. This versatile and efficient IC is a perfect solution for managing and optimizing power within a wide range of applications, from automotive to industrial and consumer electronics.

Key Features:

  • High Integration: The PQF7981AHN/C0C,515 incorporates multiple power management functions into a single chip, reducing the need for additional components and simplifying the design process.
  • Flexibility: It offers a flexible configuration, making it adaptable to a variety of power requirements and design specifications.
  • Efficiency: Designed with efficiency in mind, this IC minimizes power loss and helps extend the battery life of portable devices.
  • Robust Protection: It includes a suite of protection features such as over-current, over-voltage, under-voltage, and thermal shutdown to ensure the longevity and reliability of your application.
  • Compact Footprint: The PQF7981AHN/C0C,515 comes in a small package, making it ideal for space-constrained applications.

Applications:

The versatility of the NXP PQF7981AHN/C0C,515 makes it suitable for a broad range of applications, including:

  • Automotive systems such as infotainment and advanced driver-assistance systems (ADAS)
  • Industrial automation and control systems
  • Portable consumer electronics like smartphones and tablets
  • Power supply modules
  • Energy management systems

Technical Specifications:

The technical specifications of the NXP PQF7981AHN/C0C,515 include:

  • Input Voltage Range: Specified in the datasheet
  • Output Voltage Range: Configurable based on application needs
  • Switching Frequency: Optimized for efficiency and performance
  • Operating Temperature Range: Suitable for a wide range of environments
  • Package: Compact and robust for easy integration into your design

With its combination of features and performance, the NXP PQF7981AHN/C0C,515 is an excellent choice for designers looking to enhance power management in their next project. Its reliability and efficiency make it a valuable component in any power-sensitive application.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess