EN
  • EN
  • DE

PSMN1R1-30PL

Part No PSMN1R1-30PL
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 120A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 120A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.2V @ 1mA
Max Gate Charge 243nC @ 10V
Max Input Capacitance 14850pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 338W (Tc)
Maximum Rds On at Id,Vgs 1.3 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 210286-PSMN1R1-30PL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSMN1R1-30PL CAD Model

Description

Product Overview: PSMN1R1-30PL MOSFET from NXP Semiconductors

The PSMN1R1-30PL is a high-performance, N-channel enhancement-mode Field Effect Transistor (MOSFET) designed and manufactured by NXP Semiconductors. This power MOSFET is a versatile component that is well-suited for a wide range of applications, including switching regulators, DC-DC converters, motor control, and power management tasks.

Featuring a low on-state resistance (R<sub>DS(on)), the PSMN1R1-30PL ensures high efficiency and minimizes power losses during operation, making it an excellent choice for energy-sensitive circuits. The device operates with a drain-source voltage (V<sub>DS) of up to 30V, which allows for a broad spectrum of applications in low to medium voltage scenarios.

One of the key attributes of the PSMN1R1-30PL is its robustness. The MOSFET is designed with NXP's advanced TrenchMOS technology, which provides a combination of fast switching, high efficiency, and reliability. Its ruggedized design ensures stability and longevity, even under stressful conditions such as high temperature and current.

The PSMN1R1-30PL is packaged in a plastic TO-220 package, which is known for its excellent thermal performance. This package ensures that the MOSFET can handle high continuous currents without overheating, making it suitable for power-intensive applications. The three-pin configuration of the TO-220 package makes it easy to integrate into various circuit designs and offers a straightforward interface for both prototyping and mass production.

In terms of protection features, the PSMN1R1-30PL includes measures against excessive current and thermal overload, which contributes to the overall reliability and safety of the system it is used in. Its logic-level gate drive capability allows for direct interfacing with microcontroller outputs, simplifying the control circuitry required for operation.

Overall, the PSMN1R1-30PL from NXP Semiconductors is a high-quality component that combines performance, efficiency, and durability, making it a top choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
Sanken
N-Channel MOS FET
Need more? Email Us
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1853 $65.5590
65+ $1.7937 $116.5905
100+ $1.7371 $173.7100
140+ $1.6817 $235.4380
180+ $1.6251 $292.5180
240+ $1.4576 $349.8240
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess