Introducing the PSMN1R230YLD115 MOSFET from NXP Semiconductors
The PSMN1R230YLD115 is a state-of-the-art, high-performance N-channel MOSFET brought to you by NXP Semiconductors, a leader in the field of high-quality electronic components. This MOSFET is designed to meet the needs of modern energy-efficient power management systems, providing a perfect blend of low on-state resistance and high switching speed.
Key Features
- Low RDS(on): With an exceptionally low on-state resistance of just 1.23 mΩ, the PSMN1R230YLD115 ensures minimal power loss and improved overall efficiency, making it ideal for high-current applications.
- High Current Capability: This device is capable of supporting a continuous drain current of up to 100 A, accommodating the needs of power-intensive applications without compromising performance.
- Advanced Packaging: Encased in an LFPAK56 (Power-SO8) package, the PSMN1R230YLD115 offers a compact footprint while providing excellent thermal performance and ruggedness.
- High-Temperature Performance: With an operating temperature range up to 175°C, this MOSFET is suitable for use in harsh environments and can sustain reliable performance under extreme conditions.
Applications
The versatility of the PSMN1R230YLD115 allows it to be used in a wide array of applications. It is particularly well-suited for:
- DC/DC converters
- Motor drives
- Power management systems
- Computing and server power supplies
- Automotive applications, including electric power steering and DC/AC inverters
Reliability and Quality
NXP Semiconductors is renowned for its commitment to quality and reliability. The PSMN1R230YLD115 MOSFET is no exception, undergoing rigorous testing and quality control measures to ensure it meets the highest industry standards. This product is also supported by NXP's comprehensive technical documentation and application support, providing designers with the resources they need to integrate this component into their designs with confidence.
Whether you are designing power systems for consumer electronics, automotive, or industrial applications, the PSMN1R230YLD115 offers the performance, efficiency, and reliability required to power the next generation of electronic innovation.