EN
  • EN
  • DE

PSMN1R7-60BS

Part No PSMN1R7-60BS
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel 60 V 2 mili ohm standard level MOSFET in D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240123-PSMN1R7-60BS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSMN1R7-60BS CAD Model

Description

PSMN1R7-60BS - NXP MOSFET Overview

The PSMN1R7-60BS is a high-performance, N-channel enhancement mode Field Effect Transistor (MOSFET) produced by NXP Semiconductors. Designed to deliver efficiency and power density in a compact package, this MOSFET is a suitable choice for a wide range of applications, including power supply, DC-DC conversion, motor control, and automotive systems.

Key Features

  • Low On-Resistance: The PSMN1R7-60BS boasts a low on-resistance (R<sub>DS(on)) of just 1.7 mΩ at V<sub>GS = 10 V, which means it has minimal conduction losses and is highly efficient in passing current.
  • High Current Capability: With a continuous drain current (I<sub>D) rating of up to 100 A, this MOSFET can handle high-power applications with ease.
  • 60V Drain-Source Voltage: The device can withstand drain-source voltages (V<sub>DS) up to 60V, making it robust for various circuit conditions.
  • Reduced Gate Charge: A low gate charge (Q<sub>G) facilitates faster switching, which is crucial for reducing switching losses and improving performance in high-frequency applications.
  • TO-263 (D2PAK) Package: The PSMN1R7-60BS comes in a surface-mount TO-263 (D2PAK) package, which is known for its thermal and electrical performance, as well as its suitability for high-power applications.

Applications

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Power Management Functions
  • Motor Drives and Inverters
  • Automotive Applications

The PSMN1R7-60BS from NXP is designed to meet the stringent requirements of modern electronic circuits, providing a combination of high efficiency, reliability, and performance. Its robustness and versatility make it an ideal choice for designers looking to optimize their power management solutions across a variety of industrial and automotive applications.

Environmental and Quality Certifications

This product is compliant with the RoHS directive, ensuring that it meets the European Union's restrictions on the use of certain hazardous substances in electrical and electronic equipment. Additionally, NXP's commitment to quality is reflected in the MOSFET's adherence to industry-standard reliability testing.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5746 $51.4920
48+ $2.1125 $101.4000
74+ $2.0464 $151.4336
101+ $1.9804 $200.0204
131+ $1.9144 $250.7864
175+ $1.7164 $300.3700
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess