EN
  • EN
  • DE

PSMN4R0-30YLDX

Part No PSMN4R0-30YLDX
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 95A LFPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 95A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.2V @ 1mA
Max Gate Charge 19.4nC @ 10V
Max Input Capacitance 1272pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 64W (Tc)
Maximum Rds On at Id,Vgs 4 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package LFPAK56, Power-SO8
Dimension SC-100, SOT-669
Win Source Part Number 117539-PSMN4R0-30YLDX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PSMN4R0-30YLDX CAD Model

Description

The PSMN4R0-30YLDX is a high-performance, N-channel enhancement mode Field Effect Transistor (FET) designed and manufactured by NXP Semiconductors. This MOSFET utilizes NXP's latest TrenchMOS technology, which is renowned for providing low on-state resistance (R<sub>DS(on)), high switching speed, and excellent thermal performance, making it an ideal choice for a wide range of power management applications.

Key Features:

  • Low On-Resistance: The PSMN4R0-30YLDX boasts an exceptionally low on-state resistance of just 4.0 mΩ, which helps to reduce power losses and improve efficiency in circuits where it is deployed.
  • High Current Capability: This MOSFET can handle continuous drain currents up to 120A, making it suitable for high-power applications.
  • 30V Drain-Source Voltage: With a maximum drain-source voltage (V<sub>DS) of 30V, the PSMN4R0-30YLDX can be used in a variety of circuits without the risk of breakdown.
  • Fast Switching: The device features fast switching characteristics, which is critical for reducing switching losses and improving the performance of power conversion systems.
  • Thermal Management: The PSMN4R0-30YLDX comes in a robust LFPAK56 (Power-SO8) package which offers excellent thermal conduction and heat dissipation, ensuring reliable operation even under high power and temperature conditions.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche energy capability, ensuring its ruggedness and reliability in harsh environments.

Applications:

The versatile nature of the PSMN4R0-30YLDX MOSFET makes it suitable for a variety of applications, including:

  • DC/DC converters
  • Motor drives
  • Power management systems
  • Battery management systems
  • Switch mode power supplies (SMPS)
  • Automotive applications

With its combination of efficiency, power handling, and thermal performance, the PSMN4R0-30YLDX from NXP stands out as a robust and reliable component for engineers looking to optimize their power management designs.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
IXYS
HiPerFET Power MOSFETs
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3592 $50.2880
300+ $0.3361 $100.8300
465+ $0.3245 $150.8925
665+ $0.3013 $200.3645
865+ $0.2897 $250.5905
1,080+ $0.2781 $300.3480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess