EN
  • EN
  • DE

PSMN7R5-25YLC,115

Part No PSMN7R5-25YLC,115
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 25V 56A LL LFPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 56A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1.95V @ 1mA
Max Gate Charge 15nC @ 10V
Max Input Capacitance 921pF @ 12V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 42W (Tc)
Maximum Rds On at Id,Vgs 7.4 mOhm @ 15A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package LFPAK56, Power-SO8
Dimension SC-100, SOT-669
Win Source Part Number 142273-PSMN7R5-25YLC,115
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSMN7R5-25YLC,115 CAD Model

Description

The PSMN7R5-25YLC,115 is a state-of-the-art N-channel enhancement mode Field-Effect Transistor (FET) produced by NXP Semiconductors. This high-performance MOSFET is designed to meet the requirements of a wide range of electronic applications, particularly those demanding high efficiency and power density. It is housed in a compact LFPAK33 package, which is also known as a Power-SO8 package. This package is renowned for its small footprint and exceptional thermal performance, making it ideal for space-constrained applications where heat dissipation is a critical consideration.

The device boasts a very low on-state resistance (R<sub>DS(on)) of just 7.5 mΩ at a gate-source voltage of 10 V, which minimizes conduction losses and improves overall efficiency. This feature, combined with a maximum continuous drain current (I<sub>D) of 100 A, allows the FET to handle high current loads with ease, making it suitable for power management tasks in various circuits.

The PSMN7R5-25YLC,115 operates over a wide voltage range, with a drain-source voltage (V<sub>DS) of up to 25 V. This makes it versatile enough to be used in a plethora of applications, from computing and server power supplies to motor drives and power tools. Its fast switching characteristics are also a key advantage in applications where switching losses are a concern, such as in high-frequency DC-DC converters.

Additionally, the MOSFET features a robust and rugged design, with an integrated Schottky diode that provides body diode ruggedness and reduced reverse recovery charge (Q<sub>rr). This characteristic is particularly beneficial in hard-switching environments where the MOSFET is subject to stressful conditions. The device also has an improved avalanche capability, ensuring reliability and a long operational lifespan even under extreme conditions.

With its advanced technology and superior performance characteristics, the PSMN7R5-25YLC,115 from NXP Semiconductors is an excellent choice for designers looking to optimize the power efficiency and thermal management of their systems. Its combination of low on-resistance, high current capacity, and fast switching speeds make it a highly effective solution for today's energy-conscious electronic designs.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.6175 $68.0875
11+ $11.1735 $122.9085
17+ $10.8247 $184.0199
23+ $10.4747 $240.9181
29+ $10.1259 $293.6511
39+ $9.0783 $354.0537
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess