EN
  • EN
  • DE

PTN3356R1BSMP

Part No PTN3356R1BSMP
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC DISPLAYPORT TO VGA 32HVQFN / High Reliability Multimedia Converter IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Applications DisplayPort
Operating Supply Voltage 2.8 V ~ 3.6 V
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-HVQFN (5x5)
Mounting SMD
Win Source Part Number 792721-PTN3356R1BSMP
Popularity Medium
Supply and Demand Status Limited
Country of Origin China, Philippines, Thailand
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PTN3356R1BSMP CAD Model

Description

The PTN3356R1BSMP is a cutting-edge interface device designed and manufactured by NXP Semiconductors, a leader in the technology industry. This product is part of NXP's extensive portfolio of interface devices that are engineered to provide high-performance solutions for a wide range of applications.

Key Features

  • High-Speed Performance: The PTN3356R1BSMP is built to support high-speed data transfer, ensuring that devices can communicate efficiently and without lag, making it suitable for applications requiring rapid data exchange.
  • Advanced Interface Compatibility: This product is designed to bridge the gap between different interface standards, providing seamless integration and compatibility with various protocols.
  • Low Power Consumption: Energy efficiency is at the core of the PTN3356R1BSMP design. It operates with minimal power draw, making it an ideal choice for battery-powered devices or energy-sensitive applications.
  • Compact Form Factor: The device comes in a small package, allowing for integration into space-constrained designs without compromising on functionality or performance.
  • Robust Construction: NXP's commitment to quality ensures that the PTN3356R1BSMP is built to last, with a robust construction that can withstand the rigors of daily use in various environments.

Applications

The PTN3356R1BSMP is versatile and can be employed in a multitude of applications. It is particularly well-suited for use in:

  • Consumer Electronics
  • Computing Systems
  • Telecommunications Equipment
  • Industrial Control Units
  • Automotive Infotainment Systems

Why Choose PTN3356R1BSMP?

Choosing the PTN3356R1BSMP for your project means selecting a product that offers reliability, efficiency, and high performance. NXP's reputation for quality and innovation is evident in this device, which is designed to meet the demanding needs of modern technology applications. Whether you are developing consumer electronics or industrial systems, the PTN3356R1BSMP provides the interface solution you need to ensure seamless operation and user satisfaction.

You May Also Be Interested in

Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7352 $51.6168
22+ $4.7059 $103.5298
33+ $4.5588 $150.4404
46+ $4.4117 $202.9382
59+ $4.2647 $251.6173
79+ $3.8235 $302.0565
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess