EN
  • EN
  • DE

PTN5110DHQ

Part No PTN5110DHQ
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description USB TYPE-C REV 3.0 PD PHY, DONGL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr NXP
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 890435-PTN5110DHQ
Ultra Librarian 3D Model Ultra Librarian PTN5110DHQ CAD Model

Description

Introducing the PTN5110DHQ from NXP

The PTN5110DHQ is a cutting-edge USB Type-C Power Delivery (PD) phy IC designed by NXP Semiconductors, a leader in connectivity solutions. This high-performance product is tailored to facilitate the communication between USB-C devices and chargers, enabling the delivery of power, data, and video through a single cable. The PTN5110DHQ is an essential component for any modern device looking to leverage the full capabilities of USB-C with Power Delivery.

Key Features of the PTN5110DHQ

  • USB Type-C and Power Delivery Support: The PTN5110DHQ is fully compliant with the USB Type-C rev 1.2 and USB PD rev 3.0 specifications, ensuring compatibility with the latest devices.
  • High Voltage Operation: This IC can tolerate high bus voltages, making it suitable for a variety of applications, including those requiring up to 20V.
  • Low Power Consumption: Designed with energy efficiency in mind, the PTN5110DHQ minimizes power consumption, which is crucial for battery-operated devices.
  • Enhanced Protocol Capabilities: It supports all required PD messaging packets, enabling sophisticated power negotiation for optimal charging and data transfer.
  • Robust Design: The PTN5110DHQ is built to withstand electrostatic discharge (ESD) and other common electrical hazards, ensuring a reliable performance.

Applications

The versatile PTN5110DHQ is ideal for a wide range of applications, including:

  • Smartphones, tablets, and laptops
  • Wall and car chargers
  • Portable power banks
  • Docking stations and monitors
  • Industrial and automotive systems

Why Choose the PTN5110DHQ?

With its robust feature set, the PTN5110DHQ is the go-to solution for developers looking to integrate USB Type-C and Power Delivery into their products. Its high reliability, compliance with industry standards, and NXP's commitment to quality make it an outstanding choice for ensuring that devices can charge faster, transfer data more efficiently, and connect seamlessly with the growing ecosystem of USB-C peripherals.

Whether you're designing consumer electronics or industrial systems, the PTN5110DHQ offers the performance and reliability needed to create products that stand out in the competitive tech market.

You May Also Be Interested in

Diodes Incorporated
MULTI-FUNCTIONAL TIMER
Lowest to $0.8408
Analog Devices Inc.
IC DIFFERENTIAL LINK 20QFN
Lowest to $10.1866
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $4.5750
Infineon Technologies
Lowest to $91.3963
Analog Devices Inc.
600 MHz Dual Integrated DCL with PPMU, VHH Drive Capability, Level Setting DACs, and On-Chip | IC DCL 84LFCSP
Lowest to $84.2132
Maxim Integrated
IC OVERVOLTAGE PROT CTRL 6UDFN
Lowest to $1.8526
Maxim Integrated
IC CTLR OVP 7.4V SC70-6
Lowest to $2.1887
Maxim Integrated
IC SIGNAL LINE PROTECTOR 20-SSOP
Lowest to $7.2984
ABLIC U.S.A. Inc.
HIGH-VOLTAGE ANALOG SWITCHES
Lowest to $52.3881

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7149 $62.8639
25+ $4.6893 $117.2325
39+ $4.5426 $177.1614
53+ $4.3959 $232.9827
68+ $4.2504 $289.0272
91+ $3.8103 $346.7373
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,430 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess