EN
  • EN
  • DE

PUMX2,115

Part No PUMX2,115
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Arrays
Description TRANS 2NPN 50V 0.15A 6TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity 2 NPN (Dual)
Maximum Current Collector 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 250mV @ 5mA, 50mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 120 @ 1mA, 6V
Maximum Power Dissipation 300mW
Frequency - Transition 100MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSSOP, SC-88
Win Source Part Number 112939-PUMX2,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PUMX2,115 CAD Model

Description

The PUMX2,115 is a state-of-the-art NPN transistor from NXP Semiconductors, designed to deliver high performance in a wide range of electronic applications. Known for its reliability and efficiency, this transistor is an ideal choice for designers looking to enhance their circuit designs with a component that offers both versatility and durability.

Key Features

  • Low Current Consumption: The PUMX2,115 is optimized for low current consumption, making it suitable for battery-powered devices and energy-saving applications.
  • High Maximum Current: Despite its low-power design, this transistor can handle a maximum current of 100 mA, allowing it to drive moderate loads with ease.
  • Wide Voltage Range: With a collector-emitter voltage (VCEO) of 50V, it can be used in circuits with a broad range of operating voltages.
  • Surface-Mount Package: The SOT-323 package ensures a compact footprint, essential for modern electronic devices where space is at a premium.
  • High Transition Frequency: Featuring a transition frequency (fT) of 100 MHz, the PUMX2,115 is suitable for high-speed switching and amplification in RF applications.

Applications

The PUMX2,115's versatile nature makes it well-suited for a variety of applications, including but not limited to:

  • Switching circuits
  • Amplification stages in audio devices
  • Signal processing
  • Power management systems
  • Driver circuits in displays and LED lighting
  • RF amplifiers

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality, and the PUMX2,115 is no exception. Manufactured with precision and subjected to rigorous testing, this transistor meets the highest standards of performance and reliability that customers have come to expect from NXP products.

Environmental Compliance

The PUMX2,115 is compliant with RoHS and other environmental regulations, ensuring that it meets global standards for environmental safety and sustainability.

In conclusion, the PUMX2,115 from NXP Semiconductors is a robust and versatile NPN transistor that offers designers a high-performance solution for a wide range of electronic applications. Its compact size, low power consumption, and high-speed switching capabilities make it an essential component for any cutting-edge electronic project.

You May Also Be Interested in

Toshiba Semiconductor and Storage
8 MOS 400mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.6403
Nexperia USA Inc.
TRANS 2PNP 45V 0.1A 6TSOP
Lowest to $0.2053
Nexperia USA Inc.
TRANS 2NPN 40V 0.1A SOT666
Lowest to $0.0658
TAEJIN / HTC Korea
8 BJT 500mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.4217
Rohm Semiconductor
TRANS 2PNP 50V 0.15A 6SMT
Lowest to $0.1178
Sanken
PNP Darlington General purpose | TRANS 4PNP DARL 120V 4A 10-SIP
Lowest to $3.1154
Rohm Semiconductor
TRANS NPN/PNP 50V/12V UMT6
Need more? Email Us
Panasonic
TRANS NPN/PNP 50V 0.1A MINI5
Need more? Email Us
Rohm Semiconductor
TRANS NPN/PNP 12V 0.5A 6UMT
Lowest to $0.1012

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5717 $60.0285
250+ $0.4689 $117.2250
385+ $0.4551 $175.2135
525+ $0.4401 $231.0525
680+ $0.4250 $289.0000
910+ $0.3812 $346.8920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,710 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess