EN
  • EN
  • DE

QN9020/DY

Part No QN9020/DY
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description IC RF TXRX BLUETOOTH 48VFQFN  /  IC RF TxRx Only Bluetooth Bluetooth v4.0 2.4GHz 48-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr NXP USA Inc.
Package Tape & Reel
Type TxRx Only
RF Family/Standard Bluetooth
Protocol Bluetooth v4.0
Frequency 2.4GHz
Power - Output 4dBm
Sensitivity -95dBm
Memory Size 128kB Flash
Serial Interfaces I2C, SPI, UART
GPIO 31
Voltage - Supply 2.4V ~ 3.6V
Current - Receiving 9.2mA
Current - Transmitting 8.8mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-HVQFN (6x6)
Base Product Number QN9020
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.39.0001
Other Names QN9020/DY-ND,935306011518,568-14086-1,568-14086-2,568-14086-6
Standard Package 3,000
Win Source Part Number 1086864-QN9020/DY
Ultra Librarian 3D Model Ultra Librarian QN9020/DY CAD Model

Description

The QN9020/DY from NXP Semiconductors is a next-generation ultra-low-power Bluetooth Low Energy (BLE) system-on-chip solution designed for a wide range of wireless applications. This innovative product is engineered to meet the demands of today's connected world, offering a perfect blend of performance, power efficiency, and advanced features.

Key Features

  • Bluetooth 4.0 Compliant: The QN9020/DY is fully compliant with the Bluetooth 4.0 standard, ensuring seamless connectivity with other BLE devices and enabling developers to create products compatible with a vast ecosystem of devices.
  • Ultra-Low Power Consumption: Designed for battery-powered applications, the QN9020/DY boasts exceptional energy efficiency, which extends the battery life of devices, making it ideal for wearables, smart home devices, and IoT sensors.
  • Integrated ARM Cortex-M0 Processor: At the heart of the QN9020/DY is a powerful ARM Cortex-M0 processor, which provides ample computational power while maintaining low power consumption for complex tasks and algorithms.
  • Flexible Memory Options: The SoC includes 128 KB of flash memory and 16 KB of RAM, offering developers the flexibility to implement robust applications without the need for external memory components.
  • Robust Security Features: With built-in AES-128 encryption, the QN9020/DY ensures secure communication, protecting data from unauthorized access and keeping wireless connections safe from eavesdropping.

Applications

The versatility of the QN9020/DY makes it suitable for a diverse range of applications, including but not limited to:

  • Wearable Health and Fitness Trackers
  • Smart Watches and Wristbands
  • Wireless Sensors and IoT Devices
  • Home Automation and Smart Lighting
  • Interactive Entertainment Devices
  • Personal Medical Devices

Conclusion

In conclusion, the QN9020/DY from NXP is a powerful and versatile BLE solution that brings together energy efficiency, performance, and advanced features. Its integration capabilities and compliance with the Bluetooth 4.0 standard make it a top choice for developers looking to create innovative and energy-conscious wireless products.

You May Also Be Interested in

NXP / Nexperia
IC DGTL CHIP AUTO RADIO 100HTQFP
Need more? Email Us
Linx Technologies Inc.
RF RECEIVER ASK/OOK 418MHZ / KH2 RF Receiver ASK, OOK 418MHz -112dBm 10kbps PCB, Surface Mount
Need more? Email Us
Microchip Technology
RF RECEIVER ISM 433.92MHZ 16QSOP
Lowest to $2.8443
U-blox
RF RCVR GNSS/GPS 1.575GHZ 43LGA
Lowest to $37.0710
Lantronix, Inc.
RF RCVR GPS 1.575GHZ MODULE
Lowest to $9.3844
Skyworks Solutions Inc.
RF RCVR FM 76MHZ-108MHZ 16QFN / - RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount 16-QFN (2.5x2.5)
Lowest to $4.3592
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $10.6073
Skyworks Solutions Inc.
RF RCVR FM 64MHZ-108MHZ 20QFN / - RF Receiver FM 64MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)
Need more? Email Us
STMicroelectronics
ADD INFOTAINMENT / Automotive, AEC-Q100 RF Receiver AM, FM, RDS, SW-LW 108MHz PCB, Surface Mount 64-VFQFPN (9x9)
Lowest to $4.2000

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1899 $65.6970
65+ $1.7972 $116.8180
100+ $1.7406 $174.0600
140+ $1.6851 $235.9140
180+ $1.6286 $293.1480
240+ $1.4599 $350.3760
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 466 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess