EN
  • EN
  • DE

S08PB16-EVK

Part No S08PB16-EVK
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Series HCS08
Package Box
Board Type Evaluation Platform
Type MCU 8-Bit
Core Processor HCS08
Utilized IC / Part MC9S08PB16
Mounting Type Fixed
Contents Board(s)
Suggested Programming Environment CodeWarrior
Base Product Number S08PB16
Other Names 935389443598,568-S08PB16-EVK
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1284089-S08PB16-EVK
Ultra Librarian 3D Model Ultra Librarian S08PB16-EVK CAD Model

Description

The NXP S08PB16-EVK Evaluation Kit is a versatile and feature-rich platform designed to streamline the development process for applications employing the S08PB16 microcontroller. This microcontroller, part of NXP's 8-bit S08 family, is renowned for its low power consumption, robust performance, and flexibility, making it an ideal choice for a wide array of embedded systems.

Key Features

  • MCU Integration: At the core of the evaluation kit is the S08PB16 MCU, which boasts a HCS08 central processing unit (CPU) with speeds up to 40 MHz, providing the computational power necessary for complex tasks.
  • Memory and Storage: The MCU includes 16KB of flash memory and 1KB of RAM, ensuring ample space for application code and data storage.
  • Connectivity: The evaluation kit offers various communication interfaces such as I2C, SPI, and UART, allowing for easy integration with other peripherals and systems.
  • Onboard Features: The S08PB16-EVK is equipped with user LEDs, push buttons, and a potentiometer to facilitate user interaction and real-time testing.
  • Expansion Capabilities: With an array of expansion headers, the kit can be connected to additional modules and custom hardware, enhancing its utility and adaptability.
  • Debugging and Programming: An integrated BDM (Background Debug Mode) interface enables straightforward debugging and programming, which is critical for efficient development cycles.

Development Support

The evaluation kit is supported by NXP's comprehensive suite of development tools, including Codewarrior, an integrated development environment (IDE) that offers a full-featured software development experience. Additionally, extensive documentation, sample code, and a vibrant community of developers are available to assist in the rapid development of applications based on the S08PB16 MCU.

Applications

The S08PB16-EVK is ideally suited for a wide range of applications, including but not limited to industrial control, consumer electronics, automotive systems, and IoT devices. Its low-power characteristics also make it an excellent choice for battery-operated devices.

Whether you are a seasoned engineer or a student just starting out, the NXP S08PB16-EVK Evaluation Kit provides a comprehensive platform to turn your innovative ideas into reality, significantly reducing time-to-market for your embedded solutions.

You May Also Be Interested in

Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591
Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us
Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.4860 $106.9720
3+ $43.8860 $131.6580
5+ $42.5145 $212.5725
6+ $41.1431 $246.8586
8+ $39.7717 $318.1736
10+ $35.6574 $356.5740
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,480 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess