EN
  • EN
  • DE

S912XDT256F1VAL

Part No S912XDT256F1VAL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 112LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features HCS12X series Microcontroller IC 16-Bit 80MHz 256KB (256K x 8) FLASH 112-LQFP (20x20)
Manufacturer NXP
Series HCS12X
Package Tray
Part Status Not For New Designs
Core Processor HCS12X
Core Size 16-Bit
Speed 80MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 91
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 3.15V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 112-LQFP
Case / Package 112-LQFP (20x20)
Family Name S912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932828-S912XDT256F1VAL
Ultra Librarian 3D Model Ultra Librarian S912XDT256F1VAL CAD Model

Description

Product Overview: NXP S912XDT256F1VAL Microcontroller

The NXP S912XDT256F1VAL is a high-performance microcontroller that is part of the 16-bit S12XD family, designed to cater to a wide range of automotive and industrial applications. This microcontroller combines the ingenuity of the S12 architecture with the enhanced performance of the XGATE coprocessor, making it an ideal choice for complex control systems requiring advanced computation and real-time processing capabilities.

Key Features

  • Core: The device features a 16-bit HCS12 central processing unit (CPU) with a maximum bus speed of 80 MHz, delivering robust computational power for demanding applications.
  • Memory: It is equipped with 256 KB of on-chip flash memory, offering ample space for program storage, and 12 KB of RAM for efficient data handling.
  • XGATE Coprocessor: The integrated XGATE RISC coprocessor significantly enhances the overall system performance by offloading complex tasks from the main CPU, enabling real-time processing and parallel task execution.
  • Advanced I/O Capabilities: This microcontroller includes a rich set of input/output options such as multiple PWM channels, analog-to-digital converters (ADCs), and digital communication interfaces including CAN, SPI, and SCI, providing versatile connectivity options for various peripherals.
  • Robust Timers: Comprehensive timing systems including 8-channel and 2-channel timer modules support complex timing operations and pulse width modulation for precise control applications.
  • Enhanced System Protection: The S912XDT256F1VAL offers features like low-voltage detection, clock monitoring, and a watchdog timer to ensure reliable operation under adverse conditions.

Applications

The microcontroller's rich feature set makes it suitable for a diverse array of applications, including but not limited to automotive control systems, industrial automation, robotics, and embedded systems requiring sophisticated control algorithms and real-time data processing.

Quality and Reliability

NXP is known for its commitment to quality, and the S912XDT256F1VAL is no exception. It is designed to meet the rigorous demands of the automotive industry, ensuring high reliability and performance in safety-critical applications. With its advanced features and robust design, this microcontroller is an excellent choice for developers seeking a powerful and reliable solution for their embedded systems.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess