EN
  • EN
  • DE

S9S08DZ96F2MLL

Part No S9S08DZ96F2MLL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 96KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series S08
Package Tray
Product Status Active
Programmable Not Verified
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 87
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 24x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number S9S08
Standard Package 450 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 663258-S9S08DZ96F2MLL
Ultra Librarian 3D Model Ultra Librarian S9S08DZ96F2MLL CAD Model

Description

The NXP S9S08DZ96F2MLL is a versatile and powerful microcontroller designed for a wide range of applications. As part of the S08D family, this device integrates a high-performance HCS08 central processing unit (CPU) with a rich set of peripherals and features that make it an ideal choice for automotive and industrial control systems.

Key Features

  • High-Performance HCS08 Core: The S9S08DZ96F2MLL is built around the high-speed HCS08 core, which is capable of reaching up to 40 MHz at a 5V operating voltage, providing the computational power necessary for complex tasks.
  • Memory Capacity: It comes with 96 KB of on-chip flash memory, which is ideal for storing large application code, and 4 KB of RAM for efficient data handling and processing.
  • Advanced Peripherals: The device includes a range of peripherals, such as multiple serial communications interfaces (SCI), a serial peripheral interface (SPI), an 8-channel, 10-bit analog-to-digital converter (ADC), and a timer/pulse-width modulator (TPM) module for accurate timing operations.
  • Robust I/O Options: With up to 70 general-purpose input/output (GPIO) pins, this microcontroller offers extensive interfacing capabilities with external devices and sensors.
  • Automotive-Qualified: The S9S08DZ96F2MLL is AEC-Q100 qualified, ensuring reliable operation under the harsh conditions commonly found in automotive environments.
  • Low Power Consumption: Designed with power efficiency in mind, it features several power-saving modes, making it suitable for battery-operated and power-sensitive applications.

Applications

The NXP S9S08DZ96F2MLL microcontroller is engineered to meet the demands of various applications, particularly in the automotive sector, including body control modules, dashboard systems, and engine control units. Its robust design and rich peripheral set also make it a great choice for industrial control systems, home automation, and other embedded systems that require high reliability and performance.

Package and Quality

This microcontroller is available in a 64-LQFP (Low-Profile Quad Flat Package) that offers a compact footprint while still providing excellent thermal performance and ease of integration into various circuit designs. The S9S08DZ96F2MLL is also backed by NXP's commitment to quality, ensuring a dependable solution for your critical applications.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.3197 $66.5985
11+ $10.9291 $120.2201
17+ $10.5876 $179.9892
23+ $10.2460 $235.6580
30+ $9.9045 $297.1350
40+ $8.8799 $355.1960
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess