EN
  • EN
  • DE

S9S08LG32J0CLF

Part No S9S08LG32J0CLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MICROCONTROLLER, 8-BIT, FLASH, 4 / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Base Product Number S9S08
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH info available upon request
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 893378-S9S08LG32J0CLF
Ultra Librarian 3D Model Ultra Librarian S9S08LG32J0CLF CAD Model

Description

NXP S9S08LG32J0CLF Microcontroller

The NXP S9S08LG32J0CLF is a high-performance microcontroller designed to cater to a wide range of applications requiring sophisticated control and processing capabilities. This device is part of the HCS08 family of 8-bit microcontrollers, which are well-known for their robustness, low power consumption, and versatile feature set.

At the heart of the S9S08LG32J0CLF is a 40 MHz HCS08 CPU, providing the computational power needed for complex tasks. The microcontroller comes equipped with 32KB of flash memory, ensuring ample space for application code and data storage. Additionally, 2KB of RAM is available for temporary data storage and efficient processing.

One of the standout features of this microcontroller is its rich set of peripherals. It includes an 8-channel 10-bit Analog-to-Digital Converter (ADC), which enables the device to interface with analog sensors and convert their signals into digital values for processing. For communication purposes, the S9S08LG32J0CLF offers a variety of options such as I2C, SPI, and SCI serial communication modules, allowing for easy integration into a multitude of systems and facilitating data exchange with other devices.

The device also features a Timer/PWM (Pulse Width Modulation) module that is invaluable for applications requiring precise timing or control over actuators and motors. The inclusion of a Real-Time Interrupt (RTI) and a Watchdog Timer helps maintain system integrity and provides a mechanism for recovery from unexpected situations.

To ensure the security of the application, the S9S08LG32J0CLF incorporates a range of security features such as a flash security block, a random-number generator, and a COP (Computer Operating Properly) watchdog.

The microcontroller is housed in a compact 48-pin LQFP (Low Profile Quad Flat Package) that is suitable for space-constrained applications. With its operating voltage range of 2.7V to 5.5V, the S9S08LG32J0CLF is versatile enough to accommodate various power supply designs, making it an excellent choice for industrial, automotive, consumer electronics, and many other embedded applications.

Overall, the NXP S9S08LG32J0CLF microcontroller is a powerful and reliable solution that offers a perfect blend of performance, power efficiency, and feature integration for designers looking to create sophisticated and robust electronic products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess