EN
  • EN
  • DE

S9S08RN32W1VLC

Part No S9S08RN32W1VLC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features S08 series Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
Manufacturer NXP
Series S08
Package Tray
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 26
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 32-LQFP
Case / Package 32-LQFP (7x7)
Family Name S9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 1250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893384-S9S08RN32W1VLC
Ultra Librarian 3D Model Ultra Librarian S9S08RN32W1VLC CAD Model

Description

The NXP S9S08RN32W1VLC microcontroller is a highly integrated, low-power device designed for a wide range of applications. It is part of the S08 family of 8-bit microcontrollers, which are known for their robustness and efficiency, making them ideal for industrial, automotive, and consumer markets.

Key Features:

  • CPU: 8-bit HCS08 Central Processing Unit (CPU) with up to 40 MHz bus frequency, providing a perfect balance between processing power and energy efficiency.
  • Flash Memory: 32 KB of on-chip in-circuit programmable flash memory with a fast access time, allowing for reliable storage of application code.
  • RAM: 2 KB of Random Access Memory (RAM) for temporary data storage and efficient handling of computational tasks.
  • Input/Output: Multiple general-purpose input/output (GPIO) pins, which can be configured to interface with external sensors, actuators, and other peripherals.
  • Timers: An array of timers including an 8-channel, 16-bit timer/pulse-width modulator (TPM) module for precise timing and control operations.
  • Analog-to-Digital Converter: 10-bit ADC with multiple channels for converting analog signals to digital, enabling the microcontroller to process data from various sensors.
  • Communication Interfaces: Integrated Serial Communications Interface (SCI), Serial Peripheral Interface (SPI), and Inter-Integrated Circuit (I²C) modules to facilitate communication with other devices.
  • Voltage Range: Operates within a voltage range of 2.7V to 5.5V, accommodating various power supply requirements.
  • Temperature Range: Industrial operational temperature range from -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Packaging: Available in a 48-pin LQFP package, providing a compact footprint for space-constrained applications.

The S9S08RN32W1VLC is equipped with a robust set of peripherals and a comprehensive development environment, which includes software libraries, development tools, and reference designs. This enables developers to accelerate product development and reduce time-to-market for their applications. Whether you're designing sophisticated industrial control systems, automotive subsystems, or innovative consumer electronics, the NXP S9S08RN32W1VLC microcontroller offers a versatile and reliable solution to meet your design requirements.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1226 $50.5170
110+ $0.9211 $101.3210
170+ $0.8923 $151.6910
235+ $0.8635 $202.9225
300+ $0.8347 $250.4100
405+ $0.7484 $303.1020
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,322 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess