EN
  • EN
  • DE

S9S08RN32W1VLCR

Part No S9S08RN32W1VLCR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features S08 series Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
Manufacturer NXP
Series S08
Package Reel - TR
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 26
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 32-LQFP
Case / Package 32-LQFP (7x7)
Family Name S9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 568-15143-2, 568-15143-1, 568-15143-6, 935320637528, S9S08RN32W1VLCR-ND
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893385-S9S08RN32W1VLCR
Ultra Librarian 3D Model Ultra Librarian S9S08RN32W1VLCR CAD Model

Description

Introducing the NXP S9S08RN32W1VLCR Microcontroller

The NXP S9S08RN32W1VLCR is a high-performance 8-bit microcontroller designed for a wide range of applications. This versatile MCU is part of NXP's S08 product line, which is renowned for its robust architecture, low power consumption, and exceptional ease of use. The S9S08RN32W1VLCR is particularly well-suited for industrial control, automotive, and consumer electronics, where reliability and efficiency are of paramount importance.

Key Features:

  • Core: At the heart of the S9S08RN32W1VLCR is an HCS08 CPU core, which operates at a bus frequency of up to 20 MHz. This core provides a balanced trade-off between processing power and power consumption, making it ideal for battery-powered and power-sensitive applications.
  • Memory: With 32KB of flash memory, this microcontroller offers ample space for complex programs and algorithms. Additionally, it comes with 2KB of RAM, which facilitates efficient data handling and manipulation.
  • Advanced Peripherals: This MCU is equipped with a variety of on-chip peripherals, including an 8-channel 10-bit analog-to-digital converter (ADC), a serial communications interface (SCI), and an inter-integrated circuit (I2C) bus interface. These features enable the S9S08RN32W1VLCR to handle complex tasks and communicate with other devices in a system seamlessly.
  • Robust I/O Options: The device boasts up to 40 general-purpose input/output (GPIO) pins, which provide the flexibility needed for interfacing with a wide array of sensors, actuators, and other electronic components.
  • Enhanced Safety Features: Safety is a critical concern in many applications, and the S9S08RN32W1VLCR addresses this with features such as a watchdog timer and low-voltage detection, ensuring reliable operation under various conditions.
  • Development Support: NXP supports developers with a comprehensive suite of tools, including software libraries, development boards, and integrated development environments (IDEs) to accelerate the development process and reduce time-to-market.

With its rich set of features and support for a broad range of operating temperatures, the NXP S9S08RN32W1VLCR microcontroller is an excellent choice for designers looking to create sophisticated systems that require dependable performance in challenging environments.

Applications:

The microcontroller's versatility makes it an ideal choice for applications such as:

  • Automotive control systems
  • Industrial automation
  • Home appliances
  • Consumer electronics
  • Healthcare devices

Overall, the NXP S9S08RN32W1VLCR is a powerful and flexible microcontroller that offers a perfect blend of performance, power efficiency, and reliability, making it a top choice for engineers and designers across various industries.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6838 $50.5140
75+ $1.3816 $103.6200
115+ $1.3384 $153.9160
155+ $1.2952 $200.7560
200+ $1.2521 $250.4200
270+ $1.1226 $303.1020
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess