EN
  • EN
  • DE

S9S08RNA16W2MLCR

Part No S9S08RNA16W2MLCR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features S08 series Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
Manufacturer NXP
Series S08
Package Reel - TR
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 26
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 32-LQFP
Case / Package 32-LQFP (7x7)
Family Name S9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 935322071528, 568-15162-1, S9S08RNA16W2MLCR-ND, 568-15162-2, 568-15162-6
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932892-S9S08RNA16W2MLCR
Ultra Librarian 3D Model Ultra Librarian S9S08RNA16W2MLCR CAD Model

Description

Introducing the NXP S9S08RNA16W2MLCR Microcontroller

The NXP S9S08RNA16W2MLCR is a high-performance microcontroller unit (MCU) designed to cater to a wide range of embedded applications. This feature-rich MCU is based on the HCS08 core, which operates at a maximum frequency of 20 MHz, offering a perfect balance between speed and power efficiency. The S9S08RNA16W2MLCR is an ideal solution for automotive, industrial control, and smart sensor applications, where reliability and robust performance are paramount.

This advanced microcontroller comes with 16KB of on-chip flash memory, providing ample space for application code and data storage. The flash memory is highly reliable, with fast read access time and the ability to endure 100,000 write/erase cycles, which is crucial for applications that require frequent updates to the firmware or parameters. Additionally, the device includes 1KB of RAM, ensuring smooth operation and efficient data handling for complex tasks.

The S9S08RNA16W2MLCR is equipped with a rich set of peripherals that enhance its functionality and flexibility. It features multiple 16-bit timers, a 10-bit analog-to-digital converter (ADC) with up to 8 channels, and a serial communication interface (SCI) that supports various serial protocols. This allows for easy integration with sensors, actuators, and other microcontrollers or peripheral devices.

Security and safety are also a focus for this MCU. It incorporates features such as a watchdog timer and a low-voltage detection system, which help in maintaining system integrity and preventing malfunctions due to unexpected voltage drops or system errors. The device operates within an extended temperature range, making it suitable for harsh environments.

For development and debugging purposes, the S9S08RNA16W2MLCR supports in-circuit programming and in-circuit emulation. This facilitates a streamlined development process, allowing developers to program and test their applications with ease. Moreover, the MCU comes in a compact 20-pin QFN package, which is beneficial for space-constrained applications.

In summary, the NXP S9S08RNA16W2MLCR microcontroller is a powerful and versatile solution that meets the needs of various high-demand applications. Its combination of processing power, memory capabilities, and extensive peripheral support makes it a top choice for engineers and developers looking to create reliable and efficient embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,420 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess