EN
  • EN
  • DE

S9S08SG32E1VTGR

Part No S9S08SG32E1VTGR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 16TSSOP / S08 series Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tape & Reel (TR)
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 12
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number S9S08
Other Names 935319947518
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263824-S9S08SG32E1VTGR
Ultra Librarian 3D Model Ultra Librarian S9S08SG32E1VTGR CAD Model

Description

NXP S9S08SG32E1VTGR Microcontroller

The NXP S9S08SG32E1VTGR is a versatile and powerful 8-bit microcontroller that is part of NXP's S08 family, designed to cater to a wide range of embedded applications. This microcontroller combines high-performance data processing capabilities with robust peripheral features, making it an ideal choice for industrial control, automotive, consumer electronics, and IoT applications.

Key Features

  • Core: The device is built around the HCS08 core, which operates at a maximum frequency of 40 MHz. This core provides a balanced combination of processing power and efficiency, ensuring responsive and reliable operation.
  • Memory: It is equipped with 32KB of flash memory, which is ideal for storing application code, and 2KB of RAM for efficient data handling.
  • Digital Communication: The microcontroller features a range of communication interfaces, including I2C, SPI, and SCI (UART), allowing it to communicate with a variety of peripherals and other microcontrollers.
  • Timers: Multiple timers including an 8-channel, 16-bit timer/pulse-width modulator (TPM) provide excellent timing solutions for a variety of tasks such as motor control, event counting, and pulse generation.
  • Analog-to-Digital Converter: An integrated 10-bit ADC with multiple channels offers the capability to convert analog signals into digital data, enabling the microcontroller to interface with sensors and other analog devices.
  • Supply Voltage: The device operates within a supply voltage range of 2.7V to 5.5V, which is suitable for battery-operated and portable devices.
  • Package: It comes in a 16-pin TSSOP package, which is compact and suitable for space-constrained applications.

Applications

The S9S08SG32E1VTGR microcontroller is designed to meet the demands of a broad spectrum of applications. Its robust feature set makes it particularly well-suited for applications such as:

  • Automotive control systems
  • Home and building automation
  • Consumer electronics
  • Industrial control systems
  • Smart sensors and IoT devices

Overall, the NXP S9S08SG32E1VTGR is a highly capable microcontroller that provides a flexible and cost-effective solution for a multitude of embedded applications. Its rich set of features and peripherals, combined with the proven HCS08 core, make it a go-to choice for engineers looking for a reliable and efficient microcontroller.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess