EN
  • EN
  • DE

S9S08SG4E2VTJR

Part No S9S08SG4E2VTJR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20TSSOP / S08 series Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tape & Reel (TR)
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 16
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number S9S08
Other Names 935312841518
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263827-S9S08SG4E2VTJR
Ultra Librarian 3D Model Ultra Librarian S9S08SG4E2VTJR CAD Model

Description

The NXP S9S08SG4E2VTJR is a versatile and efficient 8-bit microcontroller that caters to a wide array of applications, from automotive to industrial and consumer electronics. This particular model is part of the S08 family of microcontrollers, which are well-regarded for their robust performance and reliability.

Key Features

  • Core: At the heart of the S9S08SG4E2VTJR is an HCS08 CPU, which operates at a maximum frequency of 20 MHz. This core provides a balanced combination of processing power and energy efficiency, making it suitable for both complex tasks and power-sensitive applications.
  • Memory: The device comes with 4 KB of flash memory for program storage, ensuring ample space for most control applications. Additionally, it includes 256 bytes of RAM for efficient data handling and processing.
  • I/O Options: With up to 20 general-purpose input/output (GPIO) pins, this microcontroller offers flexibility in interfacing with various peripherals and sensors.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC allows for precise analog signal measurement, which is essential for sensor-based applications.
  • Communication Interfaces: The S9S08SG4E2VTJR supports multiple communication protocols, including I2C and SCI (UART), facilitating easy data exchange with other devices within a system.
  • Power Management: Designed with power efficiency in mind, it features multiple power-saving modes, such as stop and wait modes, which help reduce power consumption during idle times.
  • Package: The microcontroller is available in a 16-pin TSSOP package, which is ideal for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, making it suitable for harsh environments.

Applications

The S9S08SG4E2VTJR is engineered to meet the demands of a broad spectrum of applications. It is particularly well-suited for automotive systems, such as body control modules and sensor nodes. In the industrial sector, it can be used for process control, automation, and monitoring systems. For consumer electronics, it is ideal for home automation, personal gadgets, and smart appliances.

Overall, the NXP S9S08SG4E2VTJR microcontroller is a compact, feature-rich solution that offers developers a high degree of functionality and flexibility, enabling the creation of sophisticated and reliable products in a cost-effective manner.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess