SAF3019P - NXP Semiconductors
The SAF3019P from NXP Semiconductors is a cutting-edge integrated circuit designed for the robust and efficient handling of satellite and cable digital audio signals. This high-performance product is tailored to meet the demands of the modern audio market, where clarity and fidelity are paramount.
Key Features
- High Integration: The SAF3019P integrates several key functions into a single package, simplifying the design and reducing the footprint on the PCB.
- Superior Audio Quality: With advanced digital signal processing, the SAF3019P ensures high fidelity audio reproduction, making it ideal for high-end audio applications.
- Flexibility: It supports a variety of digital audio formats, providing designers with the flexibility to use the chip in multiple product types.
- Reliability: NXP's commitment to quality means that the SAF3019P is built to perform consistently and reliably over a wide range of operating conditions.
- Low Power Consumption: Designed with energy efficiency in mind, the SAF3019P minimizes power consumption, making it suitable for environmentally friendly and power-sensitive applications.
Applications
The versatility of the SAF3019P makes it a perfect choice for a broad spectrum of audio applications. It is particularly well-suited for:
- Set-top boxes
- Digital TV receivers
- Home theater systems
- Professional audio equipment
Technical Specifications
The SAF3019P boasts a comprehensive set of technical specifications that ensure its suitability for high-quality audio processing:
- Supply Voltage: 4.5V to 5.5V
- Operating Temperature Range: -40°C to +85°C
- Package: P-DIP28 (Plastic Dual In-line Package)
- Quality and Reliability: Manufactured in ISO/TS16949 certified facilities
With its robust design and advanced features, the SAF3019P from NXP Semiconductors stands out as a premier solution for digital audio processing. Whether for consumer or professional audio products, the SAF3019P delivers the performance and reliability that NXP's customers have come to expect.