EN
  • EN
  • DE

SAF3600EL1

Part No SAF3600EL1
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1090936-SAF3600EL1
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAF3600EL1 CAD Model

Description

The NXP SAF3600EL1 is a cutting-edge, high-performance car radio processor designed to meet the complex demands of modern automotive infotainment systems. This powerful single-chip solution integrates multiple functions that are crucial for delivering superior audio and radio performance in vehicles.

At the heart of the SAF3600EL1 lies a sophisticated digital signal processing (DSP) unit that ensures crystal-clear audio quality. This processor is capable of decoding various digital audio broadcasting (DAB) standards, including DAB, DAB+, and T-DMB audio. It also supports HD Radio, ensuring compatibility with the latest digital radio broadcasts.

With its advanced radio processing capabilities, the SAF3600EL1 provides exceptional reception quality even in challenging signal conditions. The integrated phase diversity function enhances FM and AM reception, reducing multipath interference and improving signal robustness. This makes it an ideal choice for car manufacturers looking to offer their customers a top-tier radio listening experience.

The processor is also designed with versatility in mind, featuring a flexible interface that allows for seamless integration with other components of the car's infotainment system. It supports I2S and TDM audio interfaces, making it easy to connect to external amplifiers and other audio peripherals.

Engineered for automotive applications, the NXP SAF3600EL1 is built to withstand the rigors of the automotive environment. It operates reliably over a wide temperature range and is compliant with automotive quality standards, ensuring long-term performance and durability.

For car manufacturers and designers, the SAF3600EL1 not only offers a high-quality audio experience but also simplifies the design and development process. Its integration capabilities reduce the need for multiple discrete components, saving space and cost while speeding up the time to market for new vehicles.

Overall, the NXP SAF3600EL1 is a state-of-the-art solution for automotive radio processing, offering unparalleled audio quality, robust reception, and a flexible, integrated design that makes it a top choice for the next generation of car infotainment systems.

You May Also Be Interested in

Micrel
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess