EN
  • EN
  • DE

SC16C2552BIA44

Part No SC16C2552BIA44
Manufacturer NXP / Nexperia
Description 5 V, 3.3 V and 2.5 V dual UART, 5 Mbit/s (max.), with 16-byte FIFOs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1246839-SC16C2552BIA44
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC16C2552BIA44 CAD Model

Description

Overview of NXP SC16C2552BIA44

The NXP SC16C2552BIA44 is a high-performance dual universal asynchronous receiver-transmitter (DUART) that is designed to meet the demanding requirements of communication systems. This integrated circuit provides two independent UART channels in a single package, making it an ideal solution for applications where space is at a premium and multiple UARTs are required.

Key Features

  • Dual Channel: The SC16C2552BIA44 contains two full-duplex UARTs which can operate independently at different baud rates, data formats, and with different communication protocols.
  • Programmable Baud Rate Generator: Each UART channel is equipped with a programmable baud rate generator capable of supporting a wide range of data transfer speeds, from 50 bps to 5 Mbps, allowing for flexible communication configurations.
  • FIFO Buffers: Each UART includes a 16-byte transmit FIFO and a 16-byte receive FIFO, enhancing data throughput and reducing CPU overhead for systems with heavy data traffic.
  • Modem Control: The device offers comprehensive modem control capabilities, with dedicated inputs and outputs for modem handshake signals on each channel.
  • Industrial Temperature Range: The SC16C2552BIA44 operates over an industrial temperature range, making it suitable for use in harsh environmental conditions.
  • Flexible Interface Options: The chip supports a 5V, 3.3V, or 2.5V interface, providing compatibility with a variety of microprocessors and microcontrollers.

Applications

The SC16C2552BIA44 is designed for use in a broad range of applications, including:

  • Industrial control systems
  • Point-of-sale terminals
  • Networking equipment
  • Telecommunications systems
  • Automotive electronics
  • Complex data acquisition systems

Package and Quality

The device is offered in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, ensuring robustness and ease of integration into various circuit designs. NXP's commitment to quality means that the SC16C2552BIA44 is manufactured to the highest standards, ensuring reliability and performance for critical communication tasks.

In summary, the NXP SC16C2552BIA44 is a versatile and reliable component for applications requiring efficient serial communication, providing designers with a space-saving and powerful solution for their UART needs.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess