EN
  • EN
  • DE

LMR23630AFQDDARQ1

Part No LMR23630AFQDDARQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description SIMPLE SWITCHER 36 V, 3 A Synchronous Step-Down Converter | IC REG BUCK ADJUSTABLE 3A 8SOPWR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 4V
Voltage - Input (Maximum) 36V
Min/Fixed Output Voltage 1V
Maximum Output Voltage 28V
Output Current 3A
Switching Frequency 150kHz ~ 2.425MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-PowerSOIC
Supplier Device Package 8-SO PowerPad
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1201885-LMR23630AFQDDARQ1
Manufacturer Homepage www.ti.com
Family Name LMR23630-Q1
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMR23630AFQDDARQ1 CAD Model

Description

The LMR23630AFQDDARQ1 is a robust, automotive-grade, step-down buck converter designed and manufactured by Texas Instruments. This high-performance power management integrated circuit (PMIC) is engineered to meet the stringent requirements of automotive applications, delivering reliable and efficient power conversion for a wide range of systems.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range from 3.8V to 36V, making it versatile for various automotive power supply scenarios, including those subjected to cold-crank and stop-start conditions.
  • Output Current Capability: It can deliver up to 3A of continuous output current, ensuring ample power for demanding automotive loads.
  • High Efficiency: With an efficiency of up to 92%, the LMR23630AFQDDARQ1 minimizes power loss, thereby reducing heat and improving system reliability.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 200kHz to 2.2MHz, allowing designers to optimize for efficiency or component size.
  • Thermal Performance: Enhanced thermal performance is achieved through a 3.5mm x 3.5mm thermally enhanced VQFN package, ensuring operation within the temperature range of -40°C to +125°C.

Applications

The LMR23630AFQDDARQ1 is ideal for a variety of automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), and other power-sensitive automotive subsystems. Its robust design also makes it suitable for power conditioning and general-purpose step-down applications in the harsh automotive environment.

Quality and Reliability

As an AEC-Q100 qualified device, the LMR23630AFQDDARQ1 meets the reliability standards required for automotive equipment. It also features built-in protection mechanisms such as overcurrent protection, thermal shutdown, and undervoltage lockout, ensuring safe operation under abnormal operating conditions.

Design Support

Texas Instruments provides comprehensive design support for the LMR23630AFQDDARQ1 with tools such as the WEBENCH® Designer, application notes, and evaluation modules, helping to accelerate the design process and time-to-market for automotive system designers.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7271 $53.8168
19+ $5.5196 $104.8724
29+ $5.3472 $155.0688
39+ $5.1747 $201.8133
50+ $5.0022 $250.1100
67+ $4.4847 $300.4749
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,125 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess