EN
  • EN
  • DE

SC16C650BIN40

Part No SC16C650BIN40
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART SINGLE W/FIFO 40-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Channels 1, UART
FIFO's 32 Byte
Data Rate (Max) 3Mbps
Supply Voltage - Operating 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting Through Hole
Case / Package 40-DIP
Win Source Part Number 064176-SC16C650BIN40
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC16C650BIN40 CAD Model

Description

The SC16C650BIN40 is a cutting-edge UART (Universal Asynchronous Receiver/Transmitter) integrated circuit brought to you by NXP Semiconductors. This IC is specifically designed to facilitate serial communication in embedded systems by converting bytes of data between a parallel and a serial form. It stands out in the market for its advanced features and reliable performance, making it an ideal choice for a wide range of applications.

Key Features

  • Enhanced Data Rates: The SC16C650BIN40 supports baud rates up to 5 Mbps, which is significantly higher than traditional UARTs, thus providing faster data transmission for time-sensitive applications.
  • Large FIFO Buffers: It comes with a 64-byte FIFO (First In, First Out) buffer that helps to reduce the overhead on the CPU, improving the efficiency of the system.
  • Programmable Character Lengths: Users can program the character lengths from 5 to 8 bits, allowing for flexibility in data formats and compatibility with various protocols.
  • Auto Hardware/Software Flow Control: This feature helps prevent data loss during high-speed transmissions by automatically controlling the data flow.
  • Low Operating Voltage: The device operates at a voltage range of 4.5V to 5.5V, making it suitable for a variety of power environments and contributing to energy-efficient designs.
  • Industrial Temperature Range: With an operating temperature range of -40°C to +85°C, the SC16C650BIN40 is robust and reliable even in harsh environmental conditions.

Applications

The SC16C650BIN40 is versatile and can be used in multiple applications where efficient serial communication is required. Some of these applications include:

  • Industrial control systems
  • Point of Sale (POS) terminals
  • Networking equipment such as routers and switches
  • Automotive diagnostics and infotainment systems
  • Consumer electronics

Package and Quality

This product is offered in a 40-pin PDIP package, which is widely used and easy to handle in manufacturing processes. NXP's commitment to quality ensures that the SC16C650BIN40 meets the highest industry standards, providing reliable performance for critical applications.

You May Also Be Interested in

Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Lowest to $51.5996
SHANGHAI BELLING CO., LTD.
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1950
Sipex Corporation
UARTs (Universal Asynchronous Receiver Transmitter)
Lowest to $7.9456
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 4CH
Lowest to $40.0896
NXP / Nexperia
IC UART SINGLE W/FIFO 36-TFBGA
Need more? Email Us
Sipex Corporation
UART IC Channel
Lowest to $1.0400
NXP / Nexperia
UART IC 1, UART Channel 28-PLCC (11.48x11.48)
Lowest to $334.2857
NXP / Nexperia
UART Interface IC 8CH. UART ENHANCED
Lowest to $58.6467
Microchip Technology
SERIAL I/O CONTROLLER
Lowest to $20.0947

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2402 $62.8824
27+ $4.3001 $116.1027
42+ $4.1661 $174.9762
58+ $4.0310 $233.7980
75+ $3.8970 $292.2750
100+ $3.4939 $349.3900
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess