EN
  • EN
  • DE

SC16C654BIA68

Part No SC16C654BIA68
Manufacturer NXP / Nexperia
Description 5 V, 3.3 V and 2.5 V quad UART, 5 Mbit/s (max.), with 64-byte FIFOs and infrared (IrDA) encoder/decoder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1246865-SC16C654BIA68
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC16C654BIA68 CAD Model

Description

Introducing the SC16C654BIA68 from NXP Semiconductors

The SC16C654BIA68 is a robust and versatile quad UART (Universal Asynchronous Receiver/Transmitter) chip designed by NXP Semiconductors. This integrated circuit is particularly suitable for applications that require high-speed serial data communication. With its advanced features and reliable performance, the SC16C654BIA68 is an excellent choice for a wide range of industrial, networking, and telecommunications systems.

Key Features:

  • Quad Channel: The SC16C654BIA68 contains four independent UART channels, which significantly increases the serial data handling capacity of the host system.
  • High Data Rates: Each UART channel is capable of handling baud rates up to 5 Mbps, making it suitable for high-speed data communication requirements.
  • Deep FIFOs: With 64-byte FIFOs (First In, First Out memory) per channel, the device can manage large bursts of data, reducing the CPU overhead and improving system efficiency.
  • Auto Flow Control: It supports automatic hardware and software flow control, which helps to prevent data loss during high-speed data transfers.
  • Flexible Clocking Options: The SC16C654BIA68 offers a variety of clocking options, which allows for easy integration into different system designs without the need for additional components.
  • Enhanced Signal Quality: Built-in protection against false starts and framing errors ensures the integrity of data transmission, even in electrically noisy environments.
  • Industrial Temperature Range: It operates reliably across an extended temperature range, making it suitable for industrial applications.

Applications:

The SC16C654BIA68's flexibility and performance make it ideal for a variety of applications, including:

  • Industrial control systems
  • Networking equipment such as routers and switches
  • Point-of-sale terminals
  • Data acquisition systems
  • Medical equipment

With its compact 68-pin LQFP (Low-profile Quad Flat Package), the SC16C654BIA68 is designed to occupy minimal board space, which is critical for space-constrained applications. Its robust design and rich feature set ensure that systems built with the SC16C654BIA68 from NXP Semiconductors are equipped for efficient and reliable serial communication.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess