EN
  • EN
  • DE

SC16IS762IPW-S

Part No SC16IS762IPW-S
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC UART DUAL I2C/SPI 28-TSSOP  /  RS232, RS485 Controller I²C, SPI, UART Interface 28-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr NXP USA Inc.
Package Tube
Protocol RS232, RS485
Function Controller
Interface I2C, SPI, UART
Voltage - Supply 2.5V, 3.3V
Current - Supply 2mA
Temperature Range - Operating -40°C ~ 95°C
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number SC16
Other Names 568-2241,568-2241-5,568-2241
Standard Package 63
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261652-SC16IS762IPW-S
Ultra Librarian 3D Model Ultra Librarian SC16IS762IPW-S CAD Model

Description

Product Overview: SC16IS762IPW-S from NXP

The SC16IS762IPW-S is a dual-channel high-performance UART (Universal Asynchronous Receiver/Transmitter) interface IC from the renowned semiconductor manufacturer NXP. This integrated circuit is designed to facilitate serial communication in embedded systems by providing two independent UART channels in a compact package. It is a perfect choice for applications that require efficient serial data exchange with minimal intervention from the host processor.

Key Features

  • Dual UART: The device features two UART channels with independent FIFOs (First In First Out buffers) for transmit and receive lines, which helps in managing high-speed data streams.
  • Enhanced Data Rates: It supports baud rates up to 5 Mbps, making it suitable for high-speed serial communication applications.
  • Auto Hardware Flow Control: With its automatic hardware flow control, it prevents data loss during transmission by controlling the data flow based on buffer capacity.
  • Programmable Xon/Xoff Control: The SC16IS762IPW-S provides software flow control with programmable Xon and Xoff characters.
  • Flexible Power Management: The device includes power management features that allow for reduced power consumption during idle periods.
  • Multiple Interface Support: It can interface with a variety of bus types including I²C and SPI, offering versatility in system design.
  • Integrated Oscillator: The built-in oscillator reduces the need for external components, thus saving board space and system cost.
  • Industry-Standard Packaging: Housed in a TSSOP28 package, it is compatible with standard PCB assembly processes.

Applications

The SC16IS762IPW-S is ideal for a range of applications where reliable serial communication is critical. It is widely used in:

  • Industrial automation and control systems
  • Automotive infotainment and telematics
  • Point of Sale (POS) terminals
  • Gaming and lottery machines
  • Medical equipment and healthcare devices

In conclusion, the SC16IS762IPW-S from NXP is a robust and versatile UART interface solution that caters to the needs of complex and demanding serial communication tasks. With its dual-channel operation, high data rate support, and power-saving features, it stands out as a top choice for designers looking to optimize their embedded systems.

You May Also Be Interested in

Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
FTDI, Future Technology Devices International Ltd
IC USB FS DUAL UART/FIFO 48LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
Lowest to $9.5038
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6921 $60.9973
31+ $3.8500 $119.3500
47+ $3.7296 $175.2912
64+ $3.6094 $231.0016
83+ $3.4890 $289.5870
111+ $3.1281 $347.2191
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,740 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess