EN
  • EN
  • DE

SC28L194A1A

Part No SC28L194A1A
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART QUAD W/FIFO 68-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Active
Features Internal Oscillator, Timer/Counter
Number of Channels 4, QUART
FIFO's 16 Byte
Supply Voltage - Operating 3.3V, 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 68-PLCC (24.23x24.23)
Win Source Part Number 085223-SC28L194A1A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC28L194A1A CAD Model

Description

The NXP SC28L194A1A is a highly integrated octal universal asynchronous receiver-transmitter (UART) designed to address the needs of multi-port serial communication in embedded systems. This advanced IC is perfect for applications that require high-speed, bi-directional data flow, such as industrial control systems, networking equipment, and telecommunications infrastructure.

Key Features

  • Eight Independent UART Channels: Each channel can be used for separate serial communication tasks, providing flexibility and efficiency in complex systems.
  • High Data Throughput: The SC28L194A1A supports baud rates up to 1.5 Mbps, ensuring swift data transmission for time-sensitive applications.
  • FIFO Buffers: Integrated 64-byte FIFOs for each transmit and receive line reduce CPU overhead, enhancing system performance and reliability.
  • Flexible Character Lengths: It can handle 5, 6, 7, or 8-bit character lengths, providing compatibility with a wide range of protocols and devices.
  • Programmable Baud Rate Generators: Each UART channel comes with its own baud rate generator, allowing precise control over data transmission speeds.
  • Automatic Flow Control: Hardware-based flow control using RTS/CTS or XON/XOFF provides seamless data flow management without CPU intervention.
  • Modem Control Functions: The device includes full modem interface capabilities, allowing direct connection to a modem for data communications.

Applications

  • Industrial automation and control systems
  • Networking equipment such as routers and switches
  • Data concentration and remote access servers
  • Point of Sale (POS) terminals
  • Multiport serial cards and adapters

The NXP SC28L194A1A is housed in a 100-pin LQFP package, offering a compact solution that is easy to integrate into various designs. With its robust feature set and proven reliability, the SC28L194A1A is a smart choice for developers looking to implement multiple serial interfaces in their next project.

You May Also Be Interested in

Harris Corporation
ASYNCHRONOUS COMMUNICATIONS
Lowest to $2.1853
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Need more? Email Us
Intel
SERIAL I/O CONTROLLER
Lowest to $15.1270
NXP / Nexperia
OCTAL UART
Lowest to $58.6467
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $232.6042

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess