EN
  • EN
  • DE

SC28L92A1B

Part No SC28L92A1B
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART DUAL W/FIFO 44QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Features Configurable GPIO, Internal Oscillator, Timer/Counter
Number of Channels 2, DUART
FIFO's 16 Byte
Data Rate (Max) 1Mbps
Supply Voltage - Operating 3.3V, 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 44-PQFP (10x10)
Win Source Part Number 086145-SC28L92A1B
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC28L92A1B CAD Model

Description

The NXP SC28L92A1B is a highly integrated dual universal asynchronous receiver/transmitter (DUART) designed to fulfill the communication needs in embedded systems. This powerful communication IC is perfect for applications requiring multiple serial interfaces, as it combines two independent UART channels along with a baud rate generator in a single package.

Key Features:

  • Dual Channel Operation: Features two full-duplex UARTs, which can operate independently, providing flexible and efficient serial communication.
  • Programmable Baud Rate Generators: Each UART is equipped with its own baud rate generator, programmable to support a wide range of data transfer speeds.
  • Flexible Data Format: Supports 5, 6, 7, or 8 data bits, 1 or 1.5 stop bits, and even or odd parity for versatile data framing to match specific protocol requirements.
  • Deep FIFOs: Comes with 64-byte FIFOs for both transmit and receive functions, reducing CPU overhead and improving system efficiency.
  • Modem Control Interface: Offers a complete modem control interface, with support for all standard modem control signals, enhancing its utility in telecommunications.
  • Programmable Interrupts: Features a comprehensive interrupt system, which can be programmed to respond to a variety of events, ensuring timely and efficient handling of communication tasks.
  • Low Power Consumption: Designed with power efficiency in mind, this device is suitable for power-sensitive applications.

Applications:

The NXP SC28L92A1B is ideal for a broad range of applications, including but not limited to:

  • Industrial control systems
  • Networking equipment
  • Point of Sale (POS) terminals
  • Data communication equipment
  • Wireless infrastructure

Package and Availability:

Offered in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, the SC28L92A1B ensures a compact footprint and is available for order through NXP's distribution channels. Its robust design and advanced features make it a reliable choice for designers looking to implement efficient serial communications in their embedded systems.

You May Also Be Interested in

Intel
SERIAL I/O CONTROLLER
Lowest to $15.1270
Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Harris Corporation
PROGRAMMABLE UART / UART IC Channel
Need more? Email Us
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART FIFO 64B DUAL 32QFN
Lowest to $4.2435
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $232.6042
Harris Corporation
ASYNCHRONOUS COMMUNICATIONS
Lowest to $2.1853
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Lowest to $7.1152

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $106.7165 $106.7165
2+ $99.2538 $198.5076
3+ $95.5224 $286.5672
4+ $91.7911 $367.1644
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 960 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess