EN
  • EN
  • DE

SC667171CDWE

Part No SC667171CDWE
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1091647-SC667171CDWE
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC667171CDWE CAD Model

Description

The SC667171CDWE is a sophisticated integrated circuit designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This high-performance product is part of NXP's extensive portfolio of microcontroller devices that cater to a wide range of applications, from automotive to industrial and consumer electronics.

Key Features:

  • Advanced Microcontroller: At the heart of the SC667171CDWE is a powerful microcontroller unit (MCU) that provides robust processing capabilities. It is designed for tasks that require efficient data handling and real-time processing.
  • High Integration: This device integrates multiple functions and features into a single chip, which helps to reduce the overall system complexity, improve reliability, and lower the cost.
  • Low Power Consumption: Energy efficiency is a hallmark of the SC667171CDWE, making it suitable for battery-powered applications or those requiring minimal power draw without sacrificing performance.
  • Connectivity Options: The product includes various communication interfaces, allowing it to connect with other components in a system seamlessly. This feature is crucial for applications that depend on data transfer and external interactions.

Applications:

The versatility of the SC667171CDWE makes it ideal for a broad range of applications. It is commonly used in:

  • Automotive control systems
  • Industrial automation and control
  • Smart home devices
  • Internet of Things (IoT) devices
  • Consumer electronics

Technical Specifications:

The SC667171CDWE is engineered with precision to meet rigorous standards. Some of its technical specifications include:

  • Package: Provided in a compact and reliable package suitable for various mounting techniques.
  • Temperature Range: Designed to operate within a specified temperature range, ensuring reliability under different environmental conditions.
  • Quality Assurance: Manufactured under stringent quality control measures to deliver consistent performance and longevity.

In conclusion, the SC667171CDWE from NXP is a testament to advanced microcontroller technology. Its robust feature set, coupled with NXP's reputation for quality, makes it an excellent choice for designers and engineers looking to incorporate a reliable microcontroller into their next project.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Linear Technology
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess