EN
  • EN
  • DE

SCC2681AC1N28,112

Part No SCC2681AC1N28,112
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART 28-DIP  /  UART IC 2, DUART Channel 28-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Features Configurable GPIO, Internal Oscillator, Timer/Counter
Number of Channels 2, DUART
Data Rate (Max) 1Mbps
Voltage - Supply 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
Mounting Type Through Hole
Package / Case 28-DIP (0.600", 15.24mm)
Supplier Device Package 28-DIP
Base Product Number SCC26
Other Names 568-5787,568-5787-5,568-5787,935274522112,SCC2681AC1N28,SCC2681AC1N28,112,SCC2681AC1N28
Standard Package 13
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260642-SCC2681AC1N28,112
Ultra Librarian 3D Model Ultra Librarian SCC2681AC1N28,112 CAD Model

Description

Product Overview: SCC2681AC1N28,112

The SCC2681AC1N28,112 is a versatile integrated circuit from NXP Semiconductors, designed to enhance serial communication in a wide range of applications. This dual asynchronous receiver/transmitter (DUART) is ideal for systems that require reliable, high-speed data transfer through serial ports.

Key Features

  • Dual Channel: The device includes two independent full-duplex asynchronous receiver-transmitter channels, allowing simultaneous transmission and reception of data on both channels.
  • Programmable Baud Rate: Each channel supports a programmable baud rate generator, providing flexibility to work with various communication speeds suitable for the application's requirements.
  • Flexible Character Length: It supports 5-, 6-, 7-, or 8-bit character lengths, which can be easily adjusted to match the data format of the communicating devices.
  • Parity and Error Detection: Enhanced with parity error, framing error, and overrun error detection mechanisms, it ensures data integrity during transmission.
  • Multiple Interrupt Levels: The SCC2681AC1N28,112 features a programmable interrupt priority level for each receiver and transmitter, enabling efficient processor handling and prioritization of communication tasks.
  • Counter/Timer: An on-board counter/timer can be used for additional timing operations or baud rate generation, adding to the chip's versatility.
  • Industry-Standard Packaging: Housed in a 28-pin DIP (Dual In-line Package), it is compatible with standard PCB layouts and easy to integrate into existing and new designs.

Applications

The SCC2681AC1N28,112 is suitable for a variety of applications that require robust serial communication capabilities. These include:

  • Industrial control systems
  • Networking equipment
  • Point-of-sale terminals
  • Computer peripheral interfacing
  • Telecommunications systems

Conclusion

With its dual-channel operation, programmable baud rates, and comprehensive error detection features, the SCC2681AC1N28,112 from NXP Semiconductors is a reliable choice for designers looking to implement or upgrade serial communication interfaces in their products. Its industry-standard packaging ensures compatibility and ease of use in a wide array of electronic systems.

You May Also Be Interested in

Sipex Corporation
QUAD UART WITH FIFO
Need more? Email Us
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 4CH
Lowest to $38.0151
NXP / Nexperia
IC UART SINGLE W/FIFO 36-TFBGA
Need more? Email Us
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Lowest to $51.5996
Sipex Corporation
UARTs (Universal Asynchronous Receiver Transmitter)
Lowest to $7.9456
MaxLinear Inc
IC UART FIFO 16B 28PLCC
Lowest to $150.0000
Microchip Technology
SERIAL I/O CONTROLLER
Lowest to $20.0947
MaxLinear Inc
IC UART FIFO 16B 28PLCC / UART IC Channel 28-PLCC (11.51x11.51)
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess